Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.66
|
610
in stock
|
Buy Now | |
Future Electronics
from US$0.50
|
44,000
in stock
|
Buy Now | |
TTI Europe
from US$0.50
|
29,500
in stock
|
Buy Now | |
Rutronik
from US$0.51
|
24,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.52
|
14,834
in stock
|
Buy Now | |
Avnet America
from US$0.50
|
13,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.39
|
10,800
in stock
|
Buy Now | |
Newark Electronics
from US$0.87
|
6,000
in stock
|
Buy Now | |
element14
from US$0.65
|
6,000
in stock
|
Buy Now | |
Farnell
from US$0.66
|
6,000
in stock
|
Buy Now | |
Micros
from US$0.38
|
2,700
in stock
|
Buy Now | |
RS Americas
from US$0.90
|
500
in stock
|
Buy Now | |
Avnet Abacus
-
|
64,500
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
500
in stock
|
Buy Now | |
Distrelec
from US$0.76
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Capacitance | 22µF |
---|---|
Voltage Rating | 35V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.9ohm |
Manufacturer Size Code | D |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
TAJ Series 22 uF ▒10 % 35 V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
22UF 35V 10% D | TTI Europe |
TC 22uF 35V 10% Case D | Rutronik |
Capacitor: tantalum | Transfer Multisort Elektronik |
Surface Mount Tantalum Capacitor, 22 uF, 35 V, ± 10%, -55 °C, 125 °C, 2917 [7343-31 Metric] | Avnet America |
SMD Tantalum Cap 22µF 35V D Taped | Schukat Electronic |
Surface Mount Tantalum Capacitor, Taj Series, 22 F, 10%, 35 V, 2917 [7343 Metric], D Rohs Compliant: Yes |Kyocera Avx TAJD226K035RNJ | Newark Electronics |
CAP, 22µF, 35V, 10%, REEL | element14 |
Tantalum capacitor | Micros |
SMD Tantalum Chip 2917 22uF 35Vdc 10% | RS |
Capacitor, Tantalum, 22 uF, 35 VDC, 46 V @ 85C, +/- 10%, D, Surface Mount | AVX TAJD226K035RNJ | RS Americas |
Surface Mount Tantalum Capacitor, 22 uF, 35 V, � 10%, -55 �C, 125 �C, 2917 [7343-31 Metric] | Avnet Abacus |
Capacitor | Amar Radio Corporation |
AVX Tantalum Capacitor, 22uF, 35V, 10% | Distrelec |
Where can I find additional details, specifications and documents for a TAJD226K035RNJ?
Additional datasheets, footprints and schematics for TAJD226K035RNJ are listed on our Part Details page. You can also find images and similar parts to TAJD226K035RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJD226K035RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJD226K035RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJD226K035RNJ fall under?
The TAJD226K035RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJD226K035RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJD226K035RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJD226K035RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJD226K035RNJ have stock available?
Authorised distributors including Future Electronics, TTI Europe, Rutronik, Transfer Multisort Elektronik and Avnet America have stock available or on a lead time for TAJD226K035RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJD226K035RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJD226K035RNJ?
You can fill out our help required form which you can use to request a quote for TAJD226K035RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.