Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.61 |
275
|
Buy Now | |
Chip One Stop | US$0.43 |
500
|
Buy Now | |
Newark Electronics | US$0.64 |
275
|
Buy Now | |
element14 | US$0.63 |
275
|
Buy Now | |
Transfer Multisort Elektronik | US$0.32 |
53
|
Buy Now | |
Future Electronics | US$0.66 |
18
|
Buy Now | |
Avnet America | US$0.57 |
-
|
Buy Now | |
RS Americas | US$0.92 |
-
|
Buy Now | |
TTI Europe | US$0.42 |
-
|
Buy Now | |
Avnet Asia | - |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Capacitance | 150µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.9ohm |
Manufacturer Size Code | D |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 2917 [7343 Metric] |
Capacitor Terminals | SMD |
Operating Temperature Range | -55°C to +125°C |
CAP, 150µF, 10V, 10%, 2917 | Farnell Contract |
Surface Mount Tantalum Capacitor, Taj Series, 150 F, 10%, 10 V, 2917 [7343 Metric], D Rohs Compliant: Yes |Kyocera Avx TAJD157K010RNJ | Newark Electronics |
Capacitor: tantalum | Transfer Multisort Elektronik |
TAJ Series 150 uF ▒10 % 10V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 150 uF, 10 V, ± 10%, -55 °C, 125 °C, 2917 [7343-31 Metric] | Avnet America |
Conventional MnO2,150 uF,10 V | AVX TAJD157K010RNJ | RS Americas |
150UF 10V 10% D | TTI Europe |
Surface Mount Tantalum Capacitor, 150 uF, 10 V, � 10%, -55 �C, 125 �C, 2917 [7343-31 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJD157K010RNJ?
Additional datasheets, footprints and schematics for TAJD157K010RNJ are listed on our Part Details page. You can also find images and similar parts to TAJD157K010RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJD157K010RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJD157K010RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJD157K010RNJ fall under?
The TAJD157K010RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJD157K010RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJD157K010RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJD157K010RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJD157K010RNJ have stock available?
Authorised distributors including Chip One Stop, Farnell Contract, Newark Electronics, element14 and Transfer Multisort Elektronik have stock available or on a lead time for TAJD157K010RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJD157K010RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJD157K010RNJ?
You can fill out our help required form which you can use to request a quote for TAJD157K010RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.