Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.77
Capacitance | 1000µF |
---|---|
Voltage Rating | 4V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.2ohm |
Manufacturer Size Code | D |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
1000UF 4V 10% D | TTI Europe |
SMD Tantalum Chip 2917 1000uF 4Vdc 10% | RS |
CAP, 1000µF, 4V, 10%, 2917, SMD | Farnell Contract |
Surface Mount Tantalum Capacitor, Taj Series, 1000 F, 10%, 4 V, 2917 [7343 Metric], D Rohs Compliant: Yes |Kyocera Avx TAJD108K004RNJ | Newark Electronics |
TC 1000uF 4,0V 10% Case D | Rutronik |
Surface Mount Tantalum Capacitor, 1000 uF, 4 V, ± 10%, -55 °C, 125 °C, 2917 [7343-31 Metric] | Avnet America |
Conventional MnO2,1000 uF,4 V | AVX TAJD108K004RNJ | RS Americas |
Where can I find additional details, specifications and documents for a TAJD108K004RNJ?
Additional datasheets, footprints and schematics for TAJD108K004RNJ are listed on our Part Details page. You can also find images and similar parts to TAJD108K004RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJD108K004RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJD108K004RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJD108K004RNJ fall under?
The TAJD108K004RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJD108K004RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJD108K004RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJD108K004RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJD108K004RNJ have stock available?
Authorised distributors including TTI Europe, RS, Farnell Contract, Newark Electronics and element14 have stock available or on a lead time for TAJD108K004RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJD108K004RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJD108K004RNJ?
You can fill out our help required form which you can use to request a quote for TAJD108K004RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.