Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.53
|
810
in stock
|
Buy Now | |
TTI Europe
from US$0.23
|
14,500
in stock
|
Buy Now | |
Future Electronics
from US$0.19
|
3,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.43
|
759
in stock
|
Buy Now | |
element14
from US$0.23
|
659
in stock
|
Buy Now | |
Farnell
from US$0.24
|
659
in stock
|
Buy Now | |
Chip One Stop
from US$0.20
|
624
in stock
|
Buy Now | |
Rutronik
from US$0.20
|
-
|
Buy Now | |
Avnet America
from US$0.44
|
-
|
Buy Now | |
RS Americas
from US$0.30
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 100µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.9ohm |
Manufacturer Size Code | D |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
100UF 10V 20% D | TTI Europe |
TAJ Series 100 uF ▒20 % 10V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
SMD Chip Tantalum 2917 100uF 10Vdc 20% | RS |
Cap, 100Μf, 10V, 20% Rohs Compliant: Yes |Kyocera Avx TAJD107M010RNJ | Newark Electronics |
CAP, 100µF, 10V, 20% | element14 |
TC 100uF 10V 20% Case D | Rutronik |
Surface Mount Tantalum Capacitor, 100 uF, 10 V, ± 20%, -55 °C, 125 °C, 2917 [7343-31 Metric] | Avnet America |
Capacitor | RS Americas |
Surface Mount Tantalum Capacitor, 100 uF, 10 V, � 20%, -55 �C, 125 �C, 2917 [7343-31 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJD107M010RNJ?
Additional datasheets, footprints and schematics for TAJD107M010RNJ are listed on our Part Details page. You can also find images and similar parts to TAJD107M010RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJD107M010RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJD107M010RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJD107M010RNJ fall under?
The TAJD107M010RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJD107M010RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJD107M010RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJD107M010RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJD107M010RNJ have stock available?
Authorised distributors including TTI Europe, Future Electronics, RS, Newark Electronics and element14 have stock available or on a lead time for TAJD107M010RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJD107M010RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJD107M010RNJ?
You can fill out our help required form which you can use to request a quote for TAJD107M010RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.