Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.97
|
No stock
|
Buy Now | |
Future Electronics
from US$0.36
|
85,500
in stock
|
Buy Now | |
element14
from US$0.53
|
48,500
in stock
|
Buy Now | |
Farnell
from US$0.50
|
48,500
in stock
|
Buy Now | |
Avnet America
from US$0.38
|
30,000
in stock
|
Buy Now | |
Rutronik
from US$0.41
|
16,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.86
|
11,969
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.44
|
6,496
in stock
|
Buy Now | |
TTI Europe
from US$0.38
|
5,500
in stock
|
Buy Now | |
Micros
from US$0.43
|
2,378
in stock
|
Buy Now | |
Chip One Stop
from US$0.38
|
500
in stock
|
Buy Now | |
Schukat Electronic
from US$0.46
|
400
in stock
|
Buy Now | |
Avnet Abacus
-
|
259,000
in stock
|
Buy Now | |
Avnet Asia
-
|
2,500
in stock
|
Buy Now | |
RS Americas
from US$1.09
|
-
|
Buy Now | |
Distrelec
from US$0.60
|
-
|
Buy Now |
Capacitance | 100µF |
---|---|
Voltage Rating | 20V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.5ohm |
Manufacturer Size Code | D |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 2917 [7343 Metric] |
Capacitor Terminals | SMD |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 500 |
TAJ Series 100 uF ▒10 % 20 V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
CAP, 100µF, 20V, 10%, 2917, REEL | element14 |
Surface Mount Tantalum Capacitor, 100 uF, 20 V, ± 10%, -55 °C, 125 °C, 2917 [7343-31 Metric] | Avnet America |
TC 100uF 20V 10% Case D | Rutronik |
Surface Mount Tantalum Capacitor, Taj Series, 100 F, 10%, 20 V, 2917 [7343 Metric], D Rohs Compliant: Yes |Kyocera Avx TAJD107K020RNJ | Newark Electronics |
Capacitor: tantalum | Transfer Multisort Elektronik |
100UF 20V 10% D | TTI Europe |
Tantalum capacitor | Micros |
SMD Tantalum Cap 100µF 20V D Taped | Schukat Electronic |
Surface Mount Tantalum Capacitor, 100 uF, 20 V, � 10%, -55 �C, 125 �C, 2917 [7343-31 Metric] | Avnet Abacus |
TAJ SMT tant capacitor,Case D,20V,100uF | RS |
Capacitor | RS Americas |
AVX Tantalum Capacitor, 100uF, 20V, 10% | Distrelec |
Where can I find additional details, specifications and documents for a TAJD107K020RNJ?
Additional datasheets, footprints and schematics for TAJD107K020RNJ are listed on our Part Details page. You can also find images and similar parts to TAJD107K020RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJD107K020RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJD107K020RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJD107K020RNJ fall under?
The TAJD107K020RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJD107K020RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJD107K020RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJD107K020RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJD107K020RNJ have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Avnet America and Rutronik have stock available or on a lead time for TAJD107K020RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJD107K020RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJD107K020RNJ?
You can fill out our help required form which you can use to request a quote for TAJD107K020RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.