Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.35
|
6,734
in stock
|
Buy Now | |
Newark Electronics
from US$0.50
|
6,734
in stock
|
Buy Now | |
element14
from US$0.35
|
6,734
in stock
|
Buy Now | |
Avnet America
from US$0.45
|
5,000
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
2,500
in stock
|
Buy Now | |
Rutronik
from US$0.27
|
-
|
Buy Now | |
RS Americas
from US$0.64
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 100µF |
---|---|
Voltage Rating | 16V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.6ohm |
Manufacturer Size Code | D |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Cap, 100Μf, 16V, 10% | Newark Electronics |
CAP, 100µF, 16V, 10% | element14 |
Surface Mount Tantalum Capacitor, 100 uF, 16 V, ± 10%, -55 °C, 125 °C, 2917 [7343-31 Metric] | Avnet America |
TAJ Series 2917 100 uF 16 V ▒10% SMT Standard Tantalum Chip Capacitor | Future Electronics |
TC 100uF 16V 10% Case D | Rutronik |
Conventional MnO2,100 uF,16 V | AVX TAJD107K016SNJ | RS Americas |
Surface Mount Tantalum Capacitor, 100 uF, 16 V, � 10%, -55 �C, 125 �C, 2917 [7343-31 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJD107K016SNJ?
Additional datasheets, footprints and schematics for TAJD107K016SNJ are listed on our Part Details page. You can also find images and similar parts to TAJD107K016SNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJD107K016SNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJD107K016SNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJD107K016SNJ fall under?
The TAJD107K016SNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJD107K016SNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJD107K016SNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJD107K016SNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJD107K016SNJ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Future Electronics have stock available or on a lead time for TAJD107K016SNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJD107K016SNJ often in real-time on the comparison pages.
What if I can't find stock of TAJD107K016SNJ?
You can fill out our help required form which you can use to request a quote for TAJD107K016SNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.