TAJD107K016RNJ Capacitors by KYOCERA AVX

CAP 100µF 16V 10% REEL

Status: Unknown
Series: TAJ Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Standard Tantalum

Where to Buy

Prices starting from US$0.23

Distributor Stock
Logo for RS
RS
from US$0.65
2,481
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.27
809,500
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.23
239,500
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.24
60,000
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.28
36,053
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.26
19,500
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.30
13,500
in stock
Buy Now
Logo for element14
element14
from US$0.35
13,500
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.35
13,500
in stock
Buy Now
Logo for Micros
Micros
from US$0.28
5,511
in stock
Buy Now
Logo for Schukat Electronic
Schukat Electronic
from US$0.28
3,300
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.38
501
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.33
400
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
118,000
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.36
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now

Specifications

Capacitance 100µF
Voltage Rating 16V
Tantalum Capacitor Case 2917 [7343 Metric]
Product Range TAJ Series
Capacitance Tolerance ± 10%
Operating Temperature Min -55°C
Operating Temperature Max 125°C
ESR 0.6ohm
Manufacturer Size Code D
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

TC 100uF 16V 10% Case D | Rutronik
TAJ Series 100 uF ▒10 % 16V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics
Surface Mount Tantalum Capacitor, 100 uF, 16 V, ± 10%, -55 °C to 125 °C, 2917 [7343 Metric] | Avnet America
Capacitor: tantalum | Transfer Multisort Elektronik
100UF 16V 10% D | TTI Europe
Surface Mount Tantalum Capacitor, Taj Series, 100 F, 10%, 16 V, 2917 [7343 Metric], D Rohs Compliant: Yes |Kyocera Avx TAJD107K016RNJ | Newark Electronics
CAP, 100µF, 16V, 10%, REEL | element14
Tantalum capacitor | Micros
SMD Tantalum Cap 100µF 16V D Taped | Schukat Electronic
SMD Chip Tantalum 2917 100uF 16Vdc 10% | RS
Capacitor, Tantalum, 100 uF, 16 VDC, 20 V @ 85C, +/- 10%, D, Surface Mount | AVX TAJD107K016RNJ | RS Americas
Surface Mount Tantalum Capacitor, 100 uF, 16 V, � 10%, -55 �C to 125 �C, 2917 [7343 Metric] | Avnet Abacus
AVX Tantalum Capacitor, 100uF, 16V, 10% | Distrelec


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TAJD107K016RNJ?

Additional datasheets, footprints and schematics for TAJD107K016RNJ are listed on our Part Details page. You can also find images and similar parts to TAJD107K016RNJ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TAJD107K016RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJD107K016RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TAJD107K016RNJ fall under?

The TAJD107K016RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TAJD107K016RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TAJD107K016RNJ you can contact the distributor directly for product support, shipping queries etc.

Is the TAJD107K016RNJ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TAJD107K016RNJ have stock available?

Authorised distributors including Rutronik, Future Electronics, Avnet America, Transfer Multisort Elektronik and TTI Europe have stock available or on a lead time for TAJD107K016RNJ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TAJD107K016RNJ often in real-time on the comparison pages.

What if I can't find stock of TAJD107K016RNJ?

You can fill out our help required form which you can use to request a quote for TAJD107K016RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay