Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.21
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.57 |
600
|
Buy Now | |
Newark Electronics | US$0.26 |
29,000
|
Buy Now | |
Avnet America | US$0.34 |
29,000
|
Buy Now | |
TTI Europe | US$0.21 |
2,000
|
Buy Now | |
Transfer Multisort Elektronik | US$0.24 |
1,777
|
Buy Now | |
Future Electronics | US$0.24 |
1,500
|
Buy Now | |
Chip One Stop | US$0.25 |
480
|
Buy Now | |
element14 | US$0.42 |
210
|
Buy Now | |
Farnell | US$0.32 |
210
|
Buy Now | |
RS Americas | US$0.49 |
-
|
Buy Now | |
Avnet Asia | - |
-
|
Buy Now |
Capacitance | 100µF |
---|---|
Voltage Rating | 6.3V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.9ohm |
Manufacturer Size Code | D |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 2917 [7343 Metric] |
Capacitor Terminals | SMD |
Operating Temperature Range | -55°C to +125°C |
Tantalum Capacitor, 100Uf, 6.3V, 2917 10%, Full Reel | Newark Electronics |
Surface Mount Tantalum Capacitor, 100 uF, 6.3 V, ± 10%, -55 °C, 125 °C, 2917 [7343-31 Metric] | Avnet America |
100UF 6.3V 10% D | TTI Europe |
Capacitor: tantalum | Transfer Multisort Elektronik |
TAJ Series 100 uF ▒10% 6.3V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
SMD Chip Tantalum 2917 100uF 6.3Vdc 10% | RS |
CAP, 100µF, 6.3V, 10%, 2917 | element14 |
Conventional MnO2,100 uF,6.3 V | AVX TAJD107K006RNJ | RS Americas |
Where can I find additional details, specifications and documents for a TAJD107K006RNJ?
Additional datasheets, footprints and schematics for TAJD107K006RNJ are listed on our Part Details page. You can also find images and similar parts to TAJD107K006RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJD107K006RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJD107K006RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJD107K006RNJ fall under?
The TAJD107K006RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJD107K006RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJD107K006RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJD107K006RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJD107K006RNJ have stock available?
Authorised distributors including Newark Electronics, Avnet America, TTI Europe, Transfer Multisort Elektronik and Future Electronics have stock available or on a lead time for TAJD107K006RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJD107K006RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJD107K006RNJ?
You can fill out our help required form which you can use to request a quote for TAJD107K006RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.