Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.97
|
350
in stock
|
Buy Now | |
TTI Europe
from US$0.25
|
16,000
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
8,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.39
|
1,000
in stock
|
Buy Now | |
element14
from US$0.43
|
1,000
in stock
|
Buy Now | |
Farnell
from US$0.41
|
1,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.31
|
746
in stock
|
Buy Now | |
Avnet Abacus
-
|
26,500
in stock
|
Buy Now | |
Kruse
-
|
448
in stock
|
Buy Now | |
Rutronik
from US$0.26
|
-
|
Buy Now | |
Avnet America
from US$0.53
|
-
|
Buy Now | |
RS Americas
from US$0.41
|
-
|
Buy Now | |
Distrelec
from US$0.32
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Capacitance | 10µF |
---|---|
Voltage Rating | 35V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 1ohm |
Manufacturer Size Code | D |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
10UF 35V 20% D | TTI Europe |
TAJ Series 10 uF ▒20 % 35V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
Cap, 10Μf, 35V, 20%, Reel | Newark Electronics |
CAP, 10µF, 35V, 20%, REEL | element14 |
SMD Chip Tantalum 2917 10uF 35Vdc 20% | RS |
Surface Mount Tantalum Capacitor, 10 uF, 35 V, � 20%, -55 �C, 125 �C, 2917 [7343-31 Metric] | Avnet Abacus |
CAPA 10U 20% 35V TAN SMD 73 43 28 | Kruse |
TC 10uF 35V 20% Case D | Rutronik |
Surface Mount Tantalum Capacitor, 10 uF, 35 V, ± 20%, -55 °C, 125 °C, 2917 [7343-31 Metric] | Avnet America |
Capacitor, Tantalum, 10 uF, 35 VDC, 46 V @ 85C, +/- 20%, D, Surface Mount | AVX TAJD106M035RNJ | RS Americas |
AVX Tantalum Capacitor 10uF 35V 20% 1Ohm | Distrelec |
Where can I find additional details, specifications and documents for a TAJD106M035RNJ?
Additional datasheets, footprints and schematics for TAJD106M035RNJ are listed on our Part Details page. You can also find images and similar parts to TAJD106M035RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJD106M035RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJD106M035RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJD106M035RNJ fall under?
The TAJD106M035RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJD106M035RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJD106M035RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJD106M035RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJD106M035RNJ have stock available?
Authorised distributors including TTI Europe, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for TAJD106M035RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJD106M035RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJD106M035RNJ?
You can fill out our help required form which you can use to request a quote for TAJD106M035RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.