Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Future Electronics | US$0.16 |
26,500
|
Buy Now | |
Rutronik | US$0.19 |
10,500
|
Buy Now | |
Transfer Multisort Elektronik | US$0.18 |
2,031
|
Buy Now | |
element14 | US$0.47 |
889
|
Buy Now | |
RS | US$0.26 |
820
|
Buy Now | |
Newark Electronics | US$0.37 |
675
|
Buy Now | |
Farnell | US$0.35 |
675
|
Buy Now | |
Schukat Electronic | US$0.22 |
500
|
Buy Now | |
Chip One Stop | US$0.16 |
420
|
Buy Now | |
Avnet Abacus | - |
33,000
|
Buy Now | |
Avnet America | US$0.41 |
-
|
Buy Now | |
RS Americas | US$0.45 |
-
|
Buy Now | |
TTI Europe | US$0.19 |
-
|
Buy Now | |
Avnet Asia | - |
-
|
Buy Now |
Capacitance | 10µF |
---|---|
Voltage Rating | 25V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 1.2ohm |
Manufacturer Size Code | D |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 2917 [7343 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
ESR Frequency | 100kHz |
ESR Temperature | 25°C |
External Depth | 2.9mm |
External Length / Height | 7.3mm |
External Width | 4.3mm |
Leakage Current | 2.5µA |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +85°C |
Reel Quantity | 500 |
Tape Width | 12mm |
Tolerance + | 10% |
Tolerance - | 10% |
Voltage Rating V DC | 25V |
TAJ Series 10 uF ▒10% 25V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
TC 10uF 25V 10% Case D | Rutronik |
Capacitor: tantalum | Transfer Multisort Elektronik |
CAP, 10µF, 25V, 10%, 2917, SMD | element14 |
SMD Chip Tantalum 2917 10uF 25Vdc 10% | RS |
Surface Mount Tantalum Capacitor, Taj Series, 10 F, 10%, 25 V, 2917 [7343 Metric], D Rohs Compliant: Yes |Kyocera Avx TAJD106K025RNJ | Newark Electronics |
SMD Tantalum Cap 10µF 25V D Taped | Schukat Electronic |
Surface Mount Tantalum Capacitor, 10 uF, 25 V, � 10%, -55 �C, 125 �C, 2917 [7343-31 Metric] | Avnet Abacus |
Surface Mount Tantalum Capacitor, 10 uF, 25 V, ± 10%, -55 °C, 125 °C, 2917 [7343-31 Metric] | Avnet America |
Capacitor | RS Americas |
10UF 25V 10% D | TTI Europe |
Where can I find additional details, specifications and documents for a TAJD106K025RNJ?
Additional datasheets, footprints and schematics for TAJD106K025RNJ are listed on our Part Details page. You can also find images and similar parts to TAJD106K025RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJD106K025RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJD106K025RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJD106K025RNJ fall under?
The TAJD106K025RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJD106K025RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJD106K025RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJD106K025RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJD106K025RNJ have stock available?
Authorised distributors including Future Electronics, Rutronik, Transfer Multisort Elektronik, element14 and RS have stock available or on a lead time for TAJD106K025RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJD106K025RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJD106K025RNJ?
You can fill out our help required form which you can use to request a quote for TAJD106K025RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.