Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.32
|
350
in stock
|
Buy Now | |
TTI Europe
from US$0.22
|
7,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.16
|
4,405
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
350
in stock
|
Buy Now | |
element14
from US$0.35
|
350
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,000
in stock
|
Buy Now | |
Rutronik
from US$0.16
|
-
|
Buy Now | |
Future Electronics
from US$0.17
|
-
|
Buy Now | |
Avnet America
from US$0.35
|
-
|
Buy Now | |
RS Americas
from US$0.24
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Capacitance | 68µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 2312 [6032 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 1.3ohm |
Manufacturer Size Code | C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 2312 [6032 Metric] |
Capacitor Terminals | SMD |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 500 |
68UF 10V 10% C | TTI Europe |
Capacitor: tantalum | Transfer Multisort Elektronik |
Surface Mount Tantalum Capacitor, Taj Series, 68 F, 10%, 10 V, 2312 [6032 Metric], C Rohs Compliant: Yes |Kyocera Avx TAJC686K010RNJ | Newark Electronics |
CAP, 68µF, 10V, 10%, 2312, SMD | element14 |
Surface Mount Tantalum Capacitor, 68 uF, 10 V, � 10%, -55 �C, 125 �C, 2312 [6032-28 Metric] | Avnet Abacus |
TC 68uF 10V 10% Case C | Rutronik |
TAJ Series 68 uF ▒10 % 10V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 68 uF, 10 V, ± 10%, -55 °C, 125 °C, 2312 [6032-28 Metric] | Avnet America |
68uF SMD Solid MnO2 Tantalum Electrolytic Capacitor, 10 V dc +/-10%, TAJ Series | AVX TAJC686K010RNJ | RS Americas |
Where can I find additional details, specifications and documents for a TAJC686K010RNJ?
Additional datasheets, footprints and schematics for TAJC686K010RNJ are listed on our Part Details page. You can also find images and similar parts to TAJC686K010RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJC686K010RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJC686K010RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJC686K010RNJ fall under?
The TAJC686K010RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJC686K010RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJC686K010RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJC686K010RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJC686K010RNJ have stock available?
Authorised distributors including TTI Europe, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for TAJC686K010RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJC686K010RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJC686K010RNJ?
You can fill out our help required form which you can use to request a quote for TAJC686K010RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.