Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.22
|
No stock
|
Buy Now | |
Schukat Electronic
from US$0.14
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
500
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
500
in stock
|
Buy Now | |
Avnet America
from US$0.23
|
500
in stock
|
Buy Now | |
element14
from US$0.31
|
-
|
Buy Now | |
TTI Europe
from US$0.12
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 6.8µF |
---|---|
Voltage Rating | 20V |
Tantalum Capacitor Case | 2312 [6032 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 2ohm |
Manufacturer Size Code | C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 2312 [6032 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
ESR Frequency | 100kHz |
ESR Temperature | 25°C |
External Depth | 2.6mm |
External Length / Height | 6mm |
External Width | 3.2mm |
Leakage Current | 1.4µA |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +85°C |
Reel Quantity | 500 |
Tape Width | 12mm |
Tolerance + | 10% |
Tolerance - | 10% |
Voltage Rating V DC | 20V |
SMD Tantalum Cap 6,8µF 20V C Taped | Schukat Electronic |
Tantalum Capacitor, 6.8Uf, 20V, 2 Ohm, 0.1, 2312, Full Reel | Newark Electronics |
TAJ Series 6.8 uF ▒10% 20V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 6.8 uF, 20 V, ± 10%, -55 °C, 125 °C, 2312 [6032-28 Metric] | Avnet America |
CAP, 6.8µF, 20V, 10%, 2312, SMD | element14 |
6.8UF 20V 10% C | TTI Europe |
Surface Mount Tantalum Capacitor, 6.8 uF, 20 V, � 10%, -55 �C, 125 �C, 2312 [6032-28 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJC685K020RNJ?
Additional datasheets, footprints and schematics for TAJC685K020RNJ are listed on our Part Details page. You can also find images and similar parts to TAJC685K020RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJC685K020RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJC685K020RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJC685K020RNJ fall under?
The TAJC685K020RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJC685K020RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJC685K020RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJC685K020RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJC685K020RNJ have stock available?
Authorised distributors including Schukat Electronic, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for TAJC685K020RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJC685K020RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJC685K020RNJ?
You can fill out our help required form which you can use to request a quote for TAJC685K020RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.