Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.22
|
200
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
47,495
in stock
|
Buy Now | |
TTI Europe
from US$0.12
|
9,000
in stock
|
Buy Now | |
Rutronik
from US$0.13
|
4,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.15
|
2,335
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
2,000
in stock
|
Buy Now | |
Avnet America
from US$0.28
|
2,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.15
|
500
in stock
|
Buy Now | |
element14
from US$0.32
|
105
in stock
|
Buy Now | |
Farnell
from US$0.30
|
105
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,000
in stock
|
Buy Now | |
RS Americas
from US$0.17
|
-
|
Buy Now |
Capacitance | 4.7µF |
---|---|
Voltage Rating | 25V |
Tantalum Capacitor Case | 2312 [6032 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 2.4ohm |
Manufacturer Size Code | C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 2312 [6032 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
ESR Frequency | 100kHz |
ESR Temperature | 25°C |
External Depth | 2.6mm |
External Length / Height | 6mm |
External Width | 3.2mm |
Leakage Current | 1.2µA |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +85°C |
Reel Quantity | 500 |
Tape Width | 12mm |
Tolerance + | 10% |
Tolerance - | 10% |
Voltage Rating V DC | 25V |
TAJ Series 4.7 uF ▒10 % 25V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
4.7UF 25V 10% C | TTI Europe |
TC 4,7uF 25V 10% Case C | Rutronik |
Capacitor: tantalum | Transfer Multisort Elektronik |
Tantalum Capacitor, 4.7Uf, 25V, 2312 10%, Full Reel | Newark Electronics |
Surface Mount Tantalum Capacitor, 4.7 uF, 25 V, ± 10%, -55 °C, 125 °C, 2312 [6032-28 Metric] | Avnet America |
SMD Chip Tantalum 2312 4.7uF 25Vdc 10% | RS |
CAP, 4.7µF, 25V, 10%, 2312, SMD | element14 |
Surface Mount Tantalum Capacitor, 4.7 uF, 25 V, � 10%, -55 �C, 125 �C, 2312 [6032-28 Metric] | Avnet Abacus |
Capacitor | RS Americas |
Where can I find additional details, specifications and documents for a TAJC475K025RNJ?
Additional datasheets, footprints and schematics for TAJC475K025RNJ are listed on our Part Details page. You can also find images and similar parts to TAJC475K025RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJC475K025RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJC475K025RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJC475K025RNJ fall under?
The TAJC475K025RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJC475K025RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJC475K025RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJC475K025RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJC475K025RNJ have stock available?
Authorised distributors including Future Electronics, TTI Europe, Rutronik, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for TAJC475K025RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJC475K025RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJC475K025RNJ?
You can fill out our help required form which you can use to request a quote for TAJC475K025RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.