Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.18 |
No stock
|
Buy Now | |
Future Electronics | US$0.14 |
19,000
|
Buy Now | |
TTI Europe | US$0.16 |
18,000
|
Buy Now | |
Transfer Multisort Elektronik | US$0.21 |
1,865
|
Buy Now | |
Newark Electronics | US$0.22 |
1,500
|
Buy Now | |
Avnet America | US$0.32 |
1,500
|
Buy Now | |
element14 | US$0.20 |
1,500
|
Buy Now | |
Farnell | US$0.20 |
1,500
|
Buy Now | |
Schukat Electronic | US$0.18 |
1,300
|
Buy Now | |
Micros | US$0.19 |
500
|
Buy Now | |
Chip One Stop | US$0.15 |
140
|
Buy Now | |
Rutronik | US$0.16 |
-
|
Buy Now | |
RS Americas | US$0.31 |
-
|
Buy Now | |
Avnet Asia | - |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Capacitance | 33µF |
---|---|
Voltage Rating | 16V |
Tantalum Capacitor Case | 2312 [6032 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 1.5ohm |
Manufacturer Size Code | C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 2312 [6032 Metric] |
Capacitor Terminals | SMD |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 500 |
TAJ Series 33 uF ▒10 % 16V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
33UF 16V 10% C | TTI Europe |
Capacitor: tantalum | Transfer Multisort Elektronik |
Surface Mount Tantalum Capacitor, Taj Series, 33 F, 10%, 16 V, 2312 [6032 Metric], C Rohs Compliant: Yes |Kyocera Avx TAJC336K016RNJ | Newark Electronics |
Surface Mount Tantalum Capacitor, 33 uF, 16 V, ± 10%, -55 °C, 125 °C, 2312 [6032-28 Metric] | Avnet America |
CAP, 33µF, 16V, 10%, 2312, REEL | element14 |
SMD Tantalum Cap 33µF 16V C Taped | Schukat Electronic |
Tantalum capacitor | Micros |
TC 33uF 16V 10% Case C | Rutronik |
SMD Chip Tantalum 2312 33uF 16Vdc 10% | RS |
33uF SMD Solid MnO2 Tantalum Electrolytic Capacitor, 16 V dc +/-10%, TAJ Series | AVX TAJC336K016RNJ | RS Americas |
Surface Mount Tantalum Capacitor, 33 uF, 16 V, � 10%, -55 �C, 125 �C, 2312 [6032-28 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJC336K016RNJ?
Additional datasheets, footprints and schematics for TAJC336K016RNJ are listed on our Part Details page. You can also find images and similar parts to TAJC336K016RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJC336K016RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJC336K016RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJC336K016RNJ fall under?
The TAJC336K016RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJC336K016RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJC336K016RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJC336K016RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJC336K016RNJ have stock available?
Authorised distributors including Future Electronics, TTI Europe, Transfer Multisort Elektronik, Newark Electronics and Avnet America have stock available or on a lead time for TAJC336K016RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJC336K016RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJC336K016RNJ?
You can fill out our help required form which you can use to request a quote for TAJC336K016RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.