TAJC227K010RNJ Capacitors by KYOCERA AVX

CAP 220µF 10V 10%

Status: Unknown
Series: TAJ Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Standard Tantalum

Where to Buy

Prices starting from US$0.28

Distributor Stock
Logo for Future Electronics
Future Electronics
from US$0.44
No stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.44
14,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.28
1,500
in stock
Buy Now
Logo for element14
element14
from US$0.55
1,500
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.52
1,500
in stock
Buy Now
Logo for Micros
Micros
from US$0.33
860
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.44
500
in stock
Buy Now
Logo for RS
RS
from US$0.77
340
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
13,500
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.29
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.59
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.24
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now

Specifications

Capacitance 220µF
Voltage Rating 10V
Tantalum Capacitor Case 2312 [6032 Metric]
Product Range TAJ Series
Capacitance Tolerance ± 10%
Operating Temperature Min -55°C
Operating Temperature Max 125°C
ESR 0.5ohm
Manufacturer Size Code C
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

220UF 10V 10% C | TTI Europe
Cap, 220Μf, 10V, 10% | Newark Electronics
CAP, 220µF, 10V, 10% | element14
Tantalum capacitor | Micros
SMD Chip Tantalum 2312 220uF 10Vdc 10% | RS
Surface Mount Tantalum Capacitor, 220 uF, 10 V, � 10%, -55 �C, 125 �C, 2312 [6032-28 Metric] | Avnet Abacus
TC 220uF 10V 10% Case C | Rutronik
TAJ Series 220 uF ▒10 % 10 V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics
Surface Mount Tantalum Capacitor, 220 uF, 10 V, ± 10%, -55 °C, 125 °C, 2312 [6032-28 Metric] | Avnet America
Conventional MnO2,220 uF,10 V | AVX TAJC227K010RNJ | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TAJC227K010RNJ?

Additional datasheets, footprints and schematics for TAJC227K010RNJ are listed on our Part Details page. You can also find images and similar parts to TAJC227K010RNJ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TAJC227K010RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJC227K010RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TAJC227K010RNJ fall under?

The TAJC227K010RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TAJC227K010RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TAJC227K010RNJ you can contact the distributor directly for product support, shipping queries etc.

Is the TAJC227K010RNJ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TAJC227K010RNJ have stock available?

Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Micros have stock available or on a lead time for TAJC227K010RNJ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TAJC227K010RNJ often in real-time on the comparison pages.

What if I can't find stock of TAJC227K010RNJ?

You can fill out our help required form which you can use to request a quote for TAJC227K010RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay