Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.26
|
440
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
9,000
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
9,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.15
|
6,192
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
1,270
in stock
|
Buy Now | |
TTI Europe
from US$0.11
|
1,000
in stock
|
Buy Now | |
element14
from US$0.18
|
450
in stock
|
Buy Now | |
Farnell
from US$0.19
|
450
in stock
|
Buy Now | |
RS Americas
from US$0.32
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 22µF |
---|---|
Voltage Rating | 16V |
Tantalum Capacitor Case | 2312 [6032 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 1ohm |
Manufacturer Size Code | C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | 2312 [6032 Metric] |
Tantalum Capacitor, 22Uf, 16V, 1 Ohm, 0.2, 2312, Full Reel | Newark Electronics |
Surface Mount Tantalum Capacitor, 22 uF, 16 V, ± 20%, -55 °C, 125 °C, 2312 [6032-28 Metric] | Avnet America |
Capacitor: tantalum | Transfer Multisort Elektronik |
TAJ Series 22 uF ▒20 % 16V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
22UF 16V 20% C | TTI Europe |
CAP, 22µF, 16V, 20%, 2312 | element14 |
SMD Chip Tantalum 2312 22uF 16Vdc 20% | RS |
Capacitor | RS Americas |
Surface Mount Tantalum Capacitor, 22 uF, 16 V, � 20%, -55 �C, 125 �C, 2312 [6032-28 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJC226M016RNJ?
Additional datasheets, footprints and schematics for TAJC226M016RNJ are listed on our Part Details page. You can also find images and similar parts to TAJC226M016RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJC226M016RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJC226M016RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJC226M016RNJ fall under?
The TAJC226M016RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJC226M016RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJC226M016RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJC226M016RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJC226M016RNJ have stock available?
Authorised distributors including Newark Electronics, Avnet America, Transfer Multisort Elektronik, Future Electronics and TTI Europe have stock available or on a lead time for TAJC226M016RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJC226M016RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJC226M016RNJ?
You can fill out our help required form which you can use to request a quote for TAJC226M016RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.