Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.28
|
300
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
188,500
in stock
|
Buy Now | |
Rutronik
from US$0.12
|
71,000
in stock
|
Buy Now | |
TTI Europe
from US$0.12
|
25,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
19,500
in stock
|
Buy Now | |
element14
from US$0.16
|
19,500
in stock
|
Buy Now | |
Farnell
from US$0.15
|
19,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.13
|
13,487
in stock
|
Buy Now | |
Micros
from US$0.14
|
8,220
in stock
|
Buy Now | |
Schukat Electronic
from US$0.13
|
3,700
in stock
|
Buy Now | |
RS Americas
from US$0.39
|
2,999
in stock
|
Buy Now | |
Avnet America
from US$0.28
|
1,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.15
|
500
in stock
|
Buy Now | |
Avnet Abacus
-
|
99,500
in stock
|
Buy Now | |
Distrelec
from US$0.33
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Capacitance | 22µF |
---|---|
Voltage Rating | 16V |
Tantalum Capacitor Case | 2312 [6032 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 1ohm |
Manufacturer Size Code | C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 2312 [6032 Metric] |
Capacitor Terminals | SMD |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 500 |
TAJ Series 22 uF ▒10 % 16V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
TC 22uF 16V 10% Case C | Rutronik |
22UF 16V 10% C | TTI Europe |
Surface Mount Tantalum Capacitor, Taj Series, 22 F, 10%, 16 V, 2312 [6032 Metric], C Rohs Compliant: Yes |Kyocera Avx TAJC226K016RNJ | Newark Electronics |
CAP, 22µF, 16V, 10%, 2312, REEL | element14 |
Capacitor: tantalum | Transfer Multisort Elektronik |
Tantalum capacitor | Micros |
SMD Tantalum Cap 22µF 16V C Taped | Schukat Electronic |
Capacitor, 22 uF, 16 VDC, 20 V, +/- 10%, C, 1.6 Ohms (Max.) @ 100 kHz, 6% (Max.) | AVX TAJC226K016RNJ | RS Americas |
Surface Mount Tantalum Capacitor, 22 uF, 16 V, ± 10%, -55 °C, 125 °C, 2312 [6032-28 Metric] | Avnet America |
SMD Chip Tantalum 2312 22uF 16Vdc 10% | RS |
Surface Mount Tantalum Capacitor, 22 uF, 16 V, � 10%, -55 �C, 125 �C, 2312 [6032-28 Metric] | Avnet Abacus |
AVX Tantalum Capacitor, 22uF, 16V, 10% | Distrelec |
Where can I find additional details, specifications and documents for a TAJC226K016RNJ?
Additional datasheets, footprints and schematics for TAJC226K016RNJ are listed on our Part Details page. You can also find images and similar parts to TAJC226K016RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJC226K016RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJC226K016RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJC226K016RNJ fall under?
The TAJC226K016RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJC226K016RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJC226K016RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJC226K016RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJC226K016RNJ have stock available?
Authorised distributors including Future Electronics, Rutronik, TTI Europe, Newark Electronics and element14 have stock available or on a lead time for TAJC226K016RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJC226K016RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJC226K016RNJ?
You can fill out our help required form which you can use to request a quote for TAJC226K016RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.