Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.27
|
849
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
45,500
in stock
|
Buy Now | |
Avnet America
from US$0.20
|
7,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.12
|
6,510
in stock
|
Buy Now | |
TTI Europe
from US$0.11
|
4,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.12
|
700
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
480
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
247
in stock
|
Buy Now | |
element14
from US$0.21
|
247
in stock
|
Buy Now | |
Farnell
from US$0.20
|
247
in stock
|
Buy Now | |
Avnet Asia
-
|
2,000
in stock
|
Buy Now | |
Rutronik
from US$0.11
|
-
|
Buy Now | |
RS Americas
from US$0.22
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 22µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 2312 [6032 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 1.8ohm |
Manufacturer Size Code | C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 2312 [6032 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
ESR Frequency | 100kHz |
ESR Temperature | 25°C |
External Depth | 2.6mm |
External Length / Height | 6mm |
External Width | 3.2mm |
Leakage Current | 2.2µA |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +85°C |
Reel Quantity | 500 |
Tape Width | 12mm |
Tolerance + | 10% |
Tolerance - | 10% |
Voltage Rating V DC | 10V |
TAJ Series 22 uF ▒10% 10V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 22 uF, 10 V, ± 10%, -55 °C, 125 °C, 2312 [6032-28 Metric] | Avnet America |
Capacitor: tantalum | Transfer Multisort Elektronik |
22UF 10V 10% C | TTI Europe |
SMD Chip Tantalum 2312 22uF 10Vdc 10% | RS |
SMD Tantalum Cap 22µF 10V C Taped | Schukat Electronic |
Surface Mount Tantalum Capacitor, Taj Series, 22 F, 10%, 10 V, 2312 [6032 Metric], C Rohs Compliant: Yes |Kyocera Avx TAJC226K010RNJ | Newark Electronics |
CAP, 22µF, 10V, 10%, 2312, SMD | element14 |
TC 22uF 10V 10% Case C | Rutronik |
Capacitor | RS Americas |
Surface Mount Tantalum Capacitor, 22 uF, 10 V, � 10%, -55 �C, 125 �C, 2312 [6032-28 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJC226K010RNJ?
Additional datasheets, footprints and schematics for TAJC226K010RNJ are listed on our Part Details page. You can also find images and similar parts to TAJC226K010RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJC226K010RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJC226K010RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJC226K010RNJ fall under?
The TAJC226K010RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJC226K010RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJC226K010RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJC226K010RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJC226K010RNJ have stock available?
Authorised distributors including Future Electronics, Avnet America, Transfer Multisort Elektronik, TTI Europe and RS have stock available or on a lead time for TAJC226K010RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJC226K010RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJC226K010RNJ?
You can fill out our help required form which you can use to request a quote for TAJC226K010RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.