Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.50
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.66
|
156
in stock
|
Buy Now | |
Newark Electronics
from US$0.96
|
156
in stock
|
Buy Now | |
element14
from US$0.62
|
156
in stock
|
Buy Now | |
Future Electronics
from US$0.50
|
-
|
Buy Now | |
Avnet America
from US$0.78
|
-
|
Buy Now | |
RS Americas
from US$0.73
|
-
|
Buy Now | |
TTI Europe
from US$0.59
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 100µF |
---|---|
Voltage Rating | 16V |
Tantalum Capacitor Case | 2312 [6032 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 1ohm |
Manufacturer Size Code | C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Cap, 100Μf, 16V, 20% | Newark Electronics |
CAP, 100µF, 16V, 20% | element14 |
CAP TANT 100UF 20% 16V 2312 | Future Electronics |
Surface Mount Tantalum Capacitor, 100 uF, 16 V, ± 20%, -55 °C, 125 °C, 2312 [6032-28 Metric] | Avnet America |
Conventional MnO2,100 uF,16 V | AVX TAJC107M016RNJ | RS Americas |
100UF 16V 20% C | TTI Europe |
Surface Mount Tantalum Capacitor, 100 uF, 16 V, � 20%, -55 �C, 125 �C, 2312 [6032-28 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJC107M016RNJ?
Additional datasheets, footprints and schematics for TAJC107M016RNJ are listed on our Part Details page. You can also find images and similar parts to TAJC107M016RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJC107M016RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJC107M016RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJC107M016RNJ fall under?
The TAJC107M016RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJC107M016RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJC107M016RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJC107M016RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJC107M016RNJ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for TAJC107M016RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJC107M016RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJC107M016RNJ?
You can fill out our help required form which you can use to request a quote for TAJC107M016RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.