Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.34
|
No stock
|
Buy Now | |
Future Electronics
from US$0.14
|
118,500
in stock
|
Buy Now | |
Rutronik
from US$0.16
|
16,000
in stock
|
Buy Now | |
TTI Europe
from US$0.15
|
12,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.19
|
2,460
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
1,500
in stock
|
Buy Now | |
element14
from US$0.20
|
1,500
in stock
|
Buy Now | |
Micros
from US$0.18
|
1,500
in stock
|
Buy Now | |
Farnell
from US$0.19
|
1,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.13
|
50
in stock
|
Buy Now | |
Avnet Abacus
-
|
32,000
in stock
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
RS Americas
from US$0.40
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Capacitance | 100µF |
---|---|
Voltage Rating | 6.3V |
Tantalum Capacitor Case | 2312 [6032 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.9ohm |
Manufacturer Size Code | C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 2312 [6032 Metric] |
Capacitor Terminals | SMD |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 500 |
TAJ Series 100 uF ▒10 % 6.3V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
TC 100uF 6,3V 10% Case C | Rutronik |
100UF 6.3V 10% C | TTI Europe |
Capacitor: tantalum | Transfer Multisort Elektronik |
Cap, 100Μf, 6.3V, 10%, 2312, Reel | Newark Electronics |
CAP, 100µF, 6.3V, 10%, 2312, REEL | element14 |
Tantalum capacitor | Micros |
Surface Mount Tantalum Capacitor, 100 uF, 6.3 V, � 10%, -55 �C, 125 �C, 2312 [6032-28 Metric] | Avnet Abacus |
SMD Chip Tantalum 2312 100uF 6.3Vdc 10% | RS |
Surface Mount Tantalum Capacitor, 100 uF, 6.3 V, ± 10%, -55 °C, 125 °C, 2312 [6032-28 Metric] | Avnet America |
Conventional MnO2,100 uF,6.3 V | AVX TAJC107K006RNJ | RS Americas |
Where can I find additional details, specifications and documents for a TAJC107K006RNJ?
Additional datasheets, footprints and schematics for TAJC107K006RNJ are listed on our Part Details page. You can also find images and similar parts to TAJC107K006RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJC107K006RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJC107K006RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJC107K006RNJ fall under?
The TAJC107K006RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJC107K006RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJC107K006RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJC107K006RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJC107K006RNJ have stock available?
Authorised distributors including Future Electronics, Rutronik, TTI Europe, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for TAJC107K006RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJC107K006RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJC107K006RNJ?
You can fill out our help required form which you can use to request a quote for TAJC107K006RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.