Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.68
|
15,000
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
96,000
in stock
|
Buy Now | |
TTI Europe
from US$0.21
|
4,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
3,000
in stock
|
Buy Now | |
element14
from US$0.27
|
3,000
in stock
|
Buy Now | |
Farnell
from US$0.30
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.31
|
1,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.15
|
1,202
in stock
|
Buy Now | |
Rutronik
from US$0.22
|
-
|
Buy Now | |
RS Americas
from US$0.45
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 10µF |
---|---|
Voltage Rating | 35V |
Tantalum Capacitor Case | 2312 [6032 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 1.6ohm |
Manufacturer Size Code | C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
TAJ Series 10 uF ▒20 % 35 V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
SMD Chip Tantalum 2312 10uF 35Vdc 20% | RS |
10UF 35V 20% C | TTI Europe |
Cap, 10Μf, 35V, 20%, Reel | Newark Electronics |
CAP, 10µF, 35V, 20%, REEL | element14 |
Surface Mount Tantalum Capacitor, 10 uF, 35 V, ± 20%, -55 °C, 125 °C, 2312 [6032-28 Metric] | Avnet America |
TC 10uF 35V 20% Case C | Rutronik |
Conventional MnO2,10 uF,35 V | AVX TAJC106M035RNJ | RS Americas |
Surface Mount Tantalum Capacitor, 10 uF, 35 V, � 20%, -55 �C, 125 �C, 2312 [6032-28 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJC106M035RNJ?
Additional datasheets, footprints and schematics for TAJC106M035RNJ are listed on our Part Details page. You can also find images and similar parts to TAJC106M035RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJC106M035RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJC106M035RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJC106M035RNJ fall under?
The TAJC106M035RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJC106M035RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJC106M035RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJC106M035RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJC106M035RNJ have stock available?
Authorised distributors including Future Electronics, RS, TTI Europe, Newark Electronics and element14 have stock available or on a lead time for TAJC106M035RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJC106M035RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJC106M035RNJ?
You can fill out our help required form which you can use to request a quote for TAJC106M035RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.