TAJC106M010RNJ Capacitors by KYOCERA AVX

TANTALUM CAPACITOR 10UF 10V 2312 20% FULL REEL

Status: Unknown
Series: TAJ Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Standard Tantalum

Where to Buy

Prices starting from US$0.10

Distributor Stock
Logo for RS
RS
from US$0.22
260
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.21
4,000
in stock
Buy Now
Logo for Avnet America
Avnet America
-
4,000
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.10
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.42
-
Buy Now
Logo for Farnell
Farnell
from US$0.32
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 10µF
Voltage Rating 10V
Tantalum Capacitor Case 2312 ^6032 Metric]
Product Range TAJ Series
Capacitance Tolerance ± 20%
Operating Temperature Min -55°C
ESR 2.5ohm

Alternative Descriptions

Tantalum Capacitor, 10Uf, 10V, 2312 20%, Full Reel | Newark Electronics
SMD Chip Tantalum 2312 10uF 10Vdc 20% | RS
Surface Mount Tantalum Capacitor, 10 uF, 10 V, ± 20%, -55 °C, 125 °C, 2312 [6032-28 Metric] | Avnet America
TAJ Series 10uF â–’20 % 10 V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics
Conventional MnO2,10 uF,10 V | AVX TAJC106M010RNJ | RS Americas
Surface Mount Tantalum Capacitor, 10 uF, 10 V, � 20%, -55 �C, 125 �C, 2312 [6032-28 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TAJC106M010RNJ?

Additional datasheets, footprints and schematics for TAJC106M010RNJ are listed on our Part Details page. You can also find images and similar parts to TAJC106M010RNJ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TAJC106M010RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJC106M010RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TAJC106M010RNJ fall under?

The TAJC106M010RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TAJC106M010RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TAJC106M010RNJ you can contact the distributor directly for product support, shipping queries etc.

Is the TAJC106M010RNJ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TAJC106M010RNJ have stock available?

Authorised distributors including Newark Electronics, RS, Avnet America, Future Electronics and RS Americas have stock available or on a lead time for TAJC106M010RNJ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TAJC106M010RNJ often in real-time on the comparison pages.

What if I can't find stock of TAJC106M010RNJ?

You can fill out our help required form which you can use to request a quote for TAJC106M010RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay