Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.19
|
780
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
21,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.13
|
7,865
in stock
|
Buy Now | |
Avnet America
from US$0.25
|
4,500
in stock
|
Buy Now | |
TTI Europe
from US$0.12
|
2,500
in stock
|
Buy Now | |
Rutronik
from US$0.13
|
2,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.14
|
1,200
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
135
in stock
|
Buy Now | |
element14
from US$0.24
|
135
in stock
|
Buy Now | |
Farnell
from US$0.21
|
135
in stock
|
Buy Now | |
Kruse
-
|
31,054
in stock
|
Buy Now | |
Avnet Abacus
-
|
26,500
in stock
|
Buy Now | |
Avnet Asia
-
|
2,500
in stock
|
Buy Now | |
RS Americas
from US$0.16
|
-
|
Buy Now | |
Distrelec
from US$0.15
|
-
|
Buy Now |
Capacitance | 10µF |
---|---|
Voltage Rating | 20V |
Tantalum Capacitor Case | 2312 [6032 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 1.2ohm |
Manufacturer Size Code | C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 2312 [6032 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
ESR Frequency | 100kHz |
ESR Temperature | 25°C |
External Depth | 2.6mm |
External Length / Height | 6mm |
External Width | 3.2mm |
Leakage Current | 2µA |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +85°C |
Reel Quantity | 500 |
Tape Width | 12mm |
Tolerance + | 10% |
Tolerance - | 10% |
Voltage Rating V DC | 20V |
TAJ Series 10 uF ▒10 % 20V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
Capacitor: tantalum | Transfer Multisort Elektronik |
Surface Mount Tantalum Capacitor, 10 uF, 20 V, ± 10%, -55 °C, 125 °C, 2312 [6032-28 Metric] | Avnet America |
10UF 20V 10% C | TTI Europe |
TC 10uF 20V 10% Case C | Rutronik |
SMD Tantalum Cap 10µF 20V C Taped | Schukat Electronic |
SMD Chip Tantalum 2312 10uF 20Vdc 10% | RS |
Surface Mount Tantalum Capacitor, Taj Series, 10 F, 10%, 20 V, 2312 [6032 Metric], C Rohs Compliant: Yes |Kyocera Avx TAJC106K020RNJ | Newark Electronics |
CAP, 10µF, 20V, 10%, 2312, SMD | element14 |
CAPA 10U 20% 20V TAN SMD 60 32 25 | Kruse |
Surface Mount Tantalum Capacitor, 10 uF, 20 V, � 10%, -55 �C, 125 �C, 2312 [6032-28 Metric] | Avnet Abacus |
Capacitor, 10 uF, 20 VDC, 26 V, +/- 10%, C, 1.9 Ohms (Max.) @ 100 kHz, 6% (Max.) | AVX TAJC106K020RNJ | RS Americas |
AVX Tantalum Capacitor, 10uF, 20V, 10% | Distrelec |
Where can I find additional details, specifications and documents for a TAJC106K020RNJ?
Additional datasheets, footprints and schematics for TAJC106K020RNJ are listed on our Part Details page. You can also find images and similar parts to TAJC106K020RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJC106K020RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJC106K020RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJC106K020RNJ fall under?
The TAJC106K020RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJC106K020RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJC106K020RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJC106K020RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJC106K020RNJ have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Avnet America, TTI Europe and Rutronik have stock available or on a lead time for TAJC106K020RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJC106K020RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJC106K020RNJ?
You can fill out our help required form which you can use to request a quote for TAJC106K020RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.