Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.10
|
582,500
in stock
|
Buy Now | |
TTI Europe
from US$0.11
|
258,000
in stock
|
Buy Now | |
Rutronik
from US$0.11
|
101,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.11
|
15,771
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
12,000
in stock
|
Buy Now | |
element14
from US$0.16
|
12,000
in stock
|
Buy Now | |
Farnell
from US$0.15
|
12,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
9,002
in stock
|
Buy Now | |
Schukat Electronic
from US$0.12
|
3,000
in stock
|
Buy Now | |
RS
from US$0.27
|
1,500
in stock
|
Buy Now | |
Micros
from US$0.11
|
1,090
in stock
|
Buy Now | |
Avnet Abacus
-
|
657,000
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
RS Americas
from US$0.23
|
-
|
Buy Now | |
Distrelec
from US$0.13
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Capacitance | 10µF |
---|---|
Voltage Rating | 16V |
Tantalum Capacitor Case | 2312 [6032 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 2ohm |
Manufacturer Size Code | C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
TAJ Series 10 uF ▒10 % 16 V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
10UF 16V 10% C | TTI Europe |
TC 10uF 16V 10% Case C | Rutronik |
Capacitor: tantalum | Transfer Multisort Elektronik |
Surface Mount Tantalum Capacitor, Taj Series, 10 F, 10%, 16 V, 2312 [6032 Metric], C Rohs Compliant: Yes |Kyocera Avx TAJC106K016RNJ | Newark Electronics |
CAP, 10µF, 16V, 10%, REEL | element14 |
SMD Tantalum Cap 10µF 16V C Taped | Schukat Electronic |
SMD Chip Tantalum 2312 10uF 16Vdc 10% | RS |
Tantalum capacitor | Micros |
Surface Mount Tantalum Capacitor, 10 uF, 16 V, � 10%, -55 �C, 125 �C, 2312 [6032 Metric] | Avnet Abacus |
Surface Mount Tantalum Capacitor, 10 uF, 16 V, ± 10%, -55 °C, 125 °C, 2312 [6032 Metric] | Avnet America |
Capacitor, 10 uF, 16 VDC, 20 V, +/- 10%, C, 2 Ohms (Max.) @ 100 kHz, 6% (Max.) | AVX TAJC106K016RNJ | RS Americas |
AVX Tantalum Capacitor, 10uF, 16V, 10% | Distrelec |
Where can I find additional details, specifications and documents for a TAJC106K016RNJ?
Additional datasheets, footprints and schematics for TAJC106K016RNJ are listed on our Part Details page. You can also find images and similar parts to TAJC106K016RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJC106K016RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJC106K016RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJC106K016RNJ fall under?
The TAJC106K016RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJC106K016RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJC106K016RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJC106K016RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJC106K016RNJ have stock available?
Authorised distributors including Future Electronics, TTI Europe, Rutronik, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for TAJC106K016RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJC106K016RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJC106K016RNJ?
You can fill out our help required form which you can use to request a quote for TAJC106K016RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.