Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.20
|
11,000
in stock
|
Buy Now | |
RS
from US$0.79
|
2,360
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.24
|
1,494
in stock
|
Buy Now | |
RS Americas
from US$0.46
|
1,062
in stock
|
Buy Now | |
Rutronik
from US$0.23
|
1,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.26
|
900
in stock
|
Buy Now | |
Chip One Stop
from US$0.29
|
500
in stock
|
Buy Now | |
TTI Europe
from US$0.22
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$0.49
|
280
in stock
|
Buy Now | |
element14
from US$0.48
|
280
in stock
|
Buy Now | |
Farnell
from US$0.46
|
265
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,000
in stock
|
Buy Now | |
Avnet America
from US$0.24
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Capacitance | 1µF |
---|---|
Voltage Rating | 50V |
Tantalum Capacitor Case | 2312 [6032 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 5.5ohm |
Manufacturer Size Code | C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 2312 [6032 Metric] |
Capacitor Terminals | SMD |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 500 |
TAJ Series 1 uF ▒10 % 50V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
SMD Chip Tantalum 2312 1uF 50Vdc 10% | RS |
Capacitor: tantalum | Transfer Multisort Elektronik |
Capacitor, 1 uF, 50 VDC, 65 V, +/- 10%, C, 5.5 Ohms (Max.) @ 100 kHz, 4% (Max.) | AVX TAJC105K050RNJ | RS Americas |
TC 1,0uF 50V 10% Case C | Rutronik |
SMD Tantalum Cap 1,0µF 50V C Taped | Schukat Electronic |
1.0UF 50V 10% C | TTI Europe |
Surface Mount Tantalum Capacitor, Taj Series, 1 F, 10%, 50 V, 2312 [6032 Metric], C Rohs Compliant: Yes |Kyocera Avx TAJC105K050RNJ | Newark Electronics |
CAPACITOR, 1uF 50V C CASE | element14 |
CAP, 1µF, 50V, 10%, 2312, SMD | Farnell |
Surface Mount Tantalum Capacitor, 1 uF, 50 V, � 10%, -55 �C, 125 �C, 2312 [6032-28 Metric] | Avnet Abacus |
Surface Mount Tantalum Capacitor, 1 uF, 50 V, ± 10%, -55 °C, 125 °C, 2312 [6032-28 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a TAJC105K050RNJ?
Additional datasheets, footprints and schematics for TAJC105K050RNJ are listed on our Part Details page. You can also find images and similar parts to TAJC105K050RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJC105K050RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJC105K050RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJC105K050RNJ fall under?
The TAJC105K050RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJC105K050RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJC105K050RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJC105K050RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJC105K050RNJ have stock available?
Authorised distributors including Future Electronics, RS, Transfer Multisort Elektronik, RS Americas and Rutronik have stock available or on a lead time for TAJC105K050RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJC105K050RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJC105K050RNJ?
You can fill out our help required form which you can use to request a quote for TAJC105K050RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.