Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.12 |
1,763
|
Buy Now | |
TTI Europe | US$0.09 |
6,000
|
Buy Now | |
Schukat Electronic | US$0.11 |
3,900
|
Buy Now | |
Transfer Multisort Elektronik | US$0.11 |
2,487
|
Buy Now | |
Rutronik | US$0.12 |
2,000
|
Buy Now | |
Future Electronics | US$0.09 |
2,000
|
Buy Now | |
Micros | US$0.06 |
1,950
|
Buy Now | |
Newark Electronics | US$0.19 |
1,763
|
Buy Now | |
element14 | US$0.15 |
1,763
|
Buy Now | |
Avnet Abacus | - |
2,000
|
Buy Now | |
RS Americas | US$0.34 |
-
|
Buy Now | |
Avnet America | - |
-
|
Buy Now | |
Avnet Asia | - |
-
|
Buy Now |
Capacitance | 6.8µF |
---|---|
Voltage Rating | 16V |
Tantalum Capacitor Case | 1210 [3225 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 2.5ohm |
Manufacturer Size Code | B |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 1210 [3225 Metric] |
Capacitor Terminals | SMD |
Lead Spacing | 1.4mm |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 2000 |
6.8UF 16V 10% B | TTI Europe |
SMD Tantalum Cap 6,8µF 16V B Taped | Schukat Electronic |
Capacitor: tantalum | Transfer Multisort Elektronik |
TC 6,8uF 16V 10% Case B | Rutronik |
TAJ Series 6.8 uF ▒10 % 16V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
Tantalum capacitor | Micros |
Surface Mount Tantalum Capacitor, Taj Series, 6.8 F, 10%, 16 V, 1210 [3225 Metric], B Rohs Compliant: Yes |Kyocera Avx TAJB685K016RNJ | Newark Electronics |
CAP, 6.8µF, 16V, 10%, 1210, SMD | element14 |
Surface Mount Tantalum Capacitor, 6.8 uF, 16 V, � 10%, -55 �C, 125 �C, 1210 [3528-21 Metric] | Avnet Abacus |
Conventional MnO2,6.8 uF,16 V | AVX TAJB685K016RNJ | RS Americas |
Surface Mount Tantalum Capacitor, 6.8 uF, 16 V, ± 10%, -55 °C, 125 °C, 1210 [3528-21 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a TAJB685K016RNJ?
Additional datasheets, footprints and schematics for TAJB685K016RNJ are listed on our Part Details page. You can also find images and similar parts to TAJB685K016RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJB685K016RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJB685K016RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJB685K016RNJ fall under?
The TAJB685K016RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJB685K016RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJB685K016RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJB685K016RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJB685K016RNJ have stock available?
Authorised distributors including TTI Europe, Schukat Electronic, Transfer Multisort Elektronik, Rutronik and Future Electronics have stock available or on a lead time for TAJB685K016RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJB685K016RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJB685K016RNJ?
You can fill out our help required form which you can use to request a quote for TAJB685K016RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.