Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.36 |
1,120
|
Buy Now | |
Future Electronics | US$0.09 |
154,000
|
Buy Now | |
TTI Europe | US$0.09 |
10,000
|
Buy Now | |
element14 | US$0.25 |
6,000
|
Buy Now | |
Farnell | US$0.22 |
6,000
|
Buy Now | |
Newark Electronics | US$0.12 |
2,000
|
Buy Now | |
Avnet America | US$0.22 |
2,000
|
Buy Now | |
Transfer Multisort Elektronik | US$0.12 |
2,000
|
Buy Now | |
RS Americas | US$0.20 |
-
|
Buy Now | |
Avnet Asia | - |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Capacitance | 47µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 1411 ^3528 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
TAJ Series 47 uF â–’20 % 10 V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
47UF 10V 20% B | TTI Europe |
CAP, 47UF, 10V, TANT, CASE B | element14 |
Tantalum Capacitor, 47Uf, 10V, 1 Ohm, 0.2, 1210, Full Reel | Newark Electronics |
Surface Mount Tantalum Capacitor, 47 uF, 10 V, ± 20%, -55 °C, 125 °C, 1210 [3528-21 Metric] | Avnet America |
Capacitor: tantalum | Transfer Multisort Elektronik |
SMD Chip Tantalum 1210 47uF 10Vdc 20% | RS |
Capacitor | RS Americas |
Surface Mount Tantalum Capacitor, 47 uF, 10 V, � 20%, -55 �C, 125 �C, 1210 [3528-21 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJB476M010RNJ?
Additional datasheets, footprints and schematics for TAJB476M010RNJ are listed on our Part Details page. You can also find images and similar parts to TAJB476M010RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJB476M010RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJB476M010RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJB476M010RNJ fall under?
The TAJB476M010RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJB476M010RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJB476M010RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJB476M010RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJB476M010RNJ have stock available?
Authorised distributors including Future Electronics, TTI Europe, element14, Farnell and Newark Electronics have stock available or on a lead time for TAJB476M010RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJB476M010RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJB476M010RNJ?
You can fill out our help required form which you can use to request a quote for TAJB476M010RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.