Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.09
|
28,000
in stock
|
Buy Now | |
Rutronik
from US$0.10
|
2,160,000
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
182,000
in stock
|
Buy Now | |
TTI Europe
from US$0.08
|
44,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.08
|
21,600
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
8,000
in stock
|
Buy Now | |
element14
from US$0.11
|
8,000
in stock
|
Buy Now | |
Farnell
from US$0.11
|
8,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
2,000
in stock
|
Buy Now | |
Micros
from US$0.09
|
1,695
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.10
|
790
in stock
|
Buy Now | |
RS
from US$0.27
|
-
|
Buy Now | |
RS Americas
from US$0.18
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 47µF |
---|---|
Voltage Rating | 6.3V |
Tantalum Capacitor Case | 1411 [3528 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 2ohm |
Manufacturer Size Code | B |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Terminals | SMD |
Operating Temperature Range | -55°C to +125°C |
TC 47uF 6,3V 10% Case B | Rutronik |
Surface Mount Tantalum Capacitor, 47 uF, 6.3 V, ± 10%, -55 °C, 125 °C, 1210 [3528-21 Metric] | Avnet America |
TAJ Series 47 uF ▒10% 6.3 V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
47UF 6.3V 10% B | TTI Europe |
SMD Tantalum Cap 47µF 6,3V B Taped | Schukat Electronic |
Cap, 47Μf, 6.3V, 10%, 1210, Reel | Newark Electronics |
CAP, 47µF, 6.3V, 10%, 1210, REEL | element14 |
Tantalum capacitor | Micros |
Capacitor: tantalum | Transfer Multisort Elektronik |
SMD Chip Tantalum 1210 47uF 6.3Vdc 10% | RS |
Capacitor | RS Americas |
Surface Mount Tantalum Capacitor, 47 uF, 6.3 V, � 10%, -55 �C, 125 �C, 1210 [3528-21 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJB476K006RNJ?
Additional datasheets, footprints and schematics for TAJB476K006RNJ are listed on our Part Details page. You can also find images and similar parts to TAJB476K006RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJB476K006RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJB476K006RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJB476K006RNJ fall under?
The TAJB476K006RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJB476K006RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJB476K006RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJB476K006RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJB476K006RNJ have stock available?
Authorised distributors including Rutronik, Avnet America, Future Electronics, TTI Europe and Schukat Electronic have stock available or on a lead time for TAJB476K006RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJB476K006RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJB476K006RNJ?
You can fill out our help required form which you can use to request a quote for TAJB476K006RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.