Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.10
Capacitance | 47µF |
---|---|
Voltage Rating | 4V |
Tantalum Capacitor Case | 1210 [3225 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 2.4ohm |
Manufacturer Size Code | B |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 1210 [3225 Metric] |
Capacitor Terminals | SMD |
Lead Spacing | 1.4mm |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 2000 |
Surface Mount Tantalum Capacitor, Taj Series, 47 F, 10%, 4 V, 1210 [3225 Metric], B Rohs Compliant: Yes |Kyocera Avx TAJB476K004RNJ | Newark Electronics |
CAP, 47µF, 4V, 10%, 1210, SMD | element14 |
TC 47uF 4,0V 10% Case B | Rutronik |
Surface Mount Tantalum Capacitor, 47 uF, 4 V, ± 10%, -55 °C, 125 °C, 1210 [3528-21 Metric] | Avnet America |
Conventional MnO2,47 uF,4 V | AVX TAJB476K004RNJ | RS Americas |
Surface Mount Tantalum Capacitor, 47 uF, 4 V, � 10%, -55 �C, 125 �C, 1210 [3528-21 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJB476K004RNJ?
Additional datasheets, footprints and schematics for TAJB476K004RNJ are listed on our Part Details page. You can also find images and similar parts to TAJB476K004RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJB476K004RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJB476K004RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJB476K004RNJ fall under?
The TAJB476K004RNJ is listed under Passive Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJB476K004RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJB476K004RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJB476K004RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJB476K004RNJ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rutronik and Avnet America have stock available or on a lead time for TAJB476K004RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJB476K004RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJB476K004RNJ?
You can fill out our help required form which you can use to request a quote for TAJB476K004RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.