Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.32
|
3,000
in stock
|
Buy Now | |
TTI Europe
from US$0.16
|
8,000
in stock
|
Buy Now | |
Future Electronics
from US$0.17
|
2,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.17
|
284
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
-
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now | |
RS Americas
from US$0.26
|
-
|
Buy Now | |
Farnell
from US$0.17
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 4.7µF |
---|---|
Voltage Rating | 35V |
Tantalum Capacitor Case | 1411 [3528 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 3.1ohm |
Manufacturer Size Code | B |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Capacitance Tolerance ± | ± 20% |
4.7UF 35V 20% B | TTI Europe |
SMD Chip Tantalum 1210 4.7uF 35Vdc 20% | RS |
TAJ Series 4.7 uF ▒20 % 35 V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
Capacitor: tantalum | Transfer Multisort Elektronik |
Tantalum Capacitor, 4.7Uf, 35V, 3.1 Ohm, 0.2, 1210, Full Reel | Newark Electronics |
Surface Mount Tantalum Capacitor, 4.7 uF, 35 V, ± 20%, -55 °C, 125 °C, 1210 [3528-21 Metric] | Avnet America |
Conventional MnO2,4.7 uF,35 V | AVX TAJB475M035RNJ | RS Americas |
CAP, 4.7µF, 35V, 20% | Farnell |
Surface Mount Tantalum Capacitor, 4.7 uF, 35 V, � 20%, -55 �C, 125 �C, 1210 [3528-21 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJB475M035RNJ?
Additional datasheets, footprints and schematics for TAJB475M035RNJ are listed on our Part Details page. You can also find images and similar parts to TAJB475M035RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJB475M035RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJB475M035RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJB475M035RNJ fall under?
The TAJB475M035RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJB475M035RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJB475M035RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJB475M035RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJB475M035RNJ have stock available?
Authorised distributors including TTI Europe, RS, Future Electronics, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for TAJB475M035RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJB475M035RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJB475M035RNJ?
You can fill out our help required form which you can use to request a quote for TAJB475M035RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.