Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.50
|
No stock
|
Buy Now | |
Avnet America
from US$0.23
|
10,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
690
in stock
|
Buy Now | |
element14
from US$0.18
|
690
in stock
|
Buy Now | |
Farnell
from US$0.17
|
690
in stock
|
Buy Now | |
Future Electronics
from US$0.17
|
-
|
Buy Now | |
RS Americas
from US$0.25
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 4.7µF |
---|---|
Voltage Rating | 25V |
Tantalum Capacitor Case | 1411 [3528 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 1.5ohm |
Manufacturer Size Code | B |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Surface Mount Tantalum Capacitor, 4.7 uF, 25 V, ± 20%, -55 °C, 125 °C, 1210 [3528-21 Metric] | Avnet America |
Cap, 4.7Μf, 25V, 20% Rohs Compliant: Yes |Kyocera Avx TAJB475M025RNJ | Newark Electronics |
CAP, 4.7µF, 25V, 20% | element14 |
SMD Chip Tantalum 1210 4.7uF 25Vdc 20% | RS |
TAJ Series 4.7 uF ▒20 % 25 V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
Conventional MnO2,4.7 uF,25 V | AVX TAJB475M025RNJ | RS Americas |
Surface Mount Tantalum Capacitor, 4.7 uF, 25 V, � 20%, -55 �C, 125 �C, 1210 [3528-21 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJB475M025RNJ?
Additional datasheets, footprints and schematics for TAJB475M025RNJ are listed on our Part Details page. You can also find images and similar parts to TAJB475M025RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJB475M025RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJB475M025RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJB475M025RNJ fall under?
The TAJB475M025RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJB475M025RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJB475M025RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJB475M025RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJB475M025RNJ have stock available?
Authorised distributors including Avnet America, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for TAJB475M025RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJB475M025RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJB475M025RNJ?
You can fill out our help required form which you can use to request a quote for TAJB475M025RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.