Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.35 |
3,176
|
Buy Now | |
Rutronik | US$0.15 |
62,000
|
Buy Now | |
Future Electronics | US$0.12 |
62,000
|
Buy Now | |
Newark Electronics | US$0.14 |
12,000
|
Buy Now | |
element14 | US$0.16 |
12,000
|
Buy Now | |
Farnell | US$0.16 |
12,000
|
Buy Now | |
TTI Europe | US$0.12 |
10,000
|
Buy Now | |
Transfer Multisort Elektronik | US$0.16 |
4,457
|
Buy Now | |
RS Americas | US$0.38 |
2,013
|
Buy Now | |
Avnet America | US$0.17 |
2,000
|
Buy Now | |
Schukat Electronic | US$0.16 |
1,500
|
Buy Now | |
Chip One Stop | US$0.08 |
1,430
|
Buy Now | |
Avnet Abacus | - |
8,000
|
Buy Now | |
Avnet Asia | - |
-
|
Buy Now |
Capacitance | 4.7µF |
---|---|
Voltage Rating | 25V |
Tantalum Capacitor Case | 1411 [3528 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 1.5ohm |
Manufacturer Size Code | B |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 1210 [3225 Metric] |
Capacitor Terminals | SMD |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 2000 |
TC 4,7uF 25V 10% Case B | Rutronik |
TAJ Series 4.7 uF ▒10 % 25 V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
Cap, 4.7Μf, 25V, 10%, 1210, Reel | Newark Electronics |
CAP, 4.7µF, 25V, 10%, 1210, REEL | element14 |
4.7UF 25V 10% B | TTI Europe |
Capacitor: tantalum | Transfer Multisort Elektronik |
SMD Chip Tantalum 1210 4.7uF 25Vdc 10% | RS |
Capacitor, Tantalum, Cap 4.7 uF, Tol 10%, 25 VDC, SMT, 3528, Cut Tape | AVX TAJB475K025RNJ | RS Americas |
Surface Mount Tantalum Capacitor, 4.7 uF, 25 V, ± 10%, -55 °C, 125 °C, 1210 [3528-21 Metric] | Avnet America |
SMD Tantalum Cap 4,7µF 25V B Taped | Schukat Electronic |
Surface Mount Tantalum Capacitor, 4.7 uF, 25 V, � 10%, -55 �C, 125 �C, 1210 [3528-21 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJB475K025RNJ?
Additional datasheets, footprints and schematics for TAJB475K025RNJ are listed on our Part Details page. You can also find images and similar parts to TAJB475K025RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJB475K025RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJB475K025RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJB475K025RNJ fall under?
The TAJB475K025RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJB475K025RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJB475K025RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJB475K025RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJB475K025RNJ have stock available?
Authorised distributors including Rutronik, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for TAJB475K025RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJB475K025RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJB475K025RNJ?
You can fill out our help required form which you can use to request a quote for TAJB475K025RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.