TAJB475K016R Capacitors by KYOCERA AVX

CAP 4.7µF 16V 10%

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.13


Distributor Starting From Stock
Logo for Avnet Abacus Avnet Abacus -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Capacitance 4.7µF
Voltage Rating 16V
Tantalum Capacitor Case 1411 [3528 Metric]
Product Range -
Capacitance Tolerance ± 10%
Operating Temperature Min -55°C
Operating Temperature Max 125°C
ESR 3.5ohm
Manufacturer Size Code B
Automotive Qualification Standard -
SVHC No SVHC (17-Dec-2015)

Alternative Descriptions

CAP, 4.7µF, 16V, 10% | Farnell
AVXTAJB475K016R | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TAJB475K016R?

Additional datasheets, footprints and schematics for TAJB475K016R are listed on our Part Details page. You can also find images and similar parts to TAJB475K016R on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TAJB475K016R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJB475K016R price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TAJB475K016R fall under?

The TAJB475K016R is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TAJB475K016R when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TAJB475K016R you can contact the distributor directly for product support, shipping queries etc.

Is the TAJB475K016R RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TAJB475K016R have stock available?

Authorised distributors including Farnell and Avnet Abacus have stock available or on a lead time for TAJB475K016R.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TAJB475K016R often in real-time on the comparison pages.

What if I can't find stock of TAJB475K016R?

You can fill out our help required form which you can use to request a quote for TAJB475K016R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay