TAJB336M010RNJ Capacitors by KYOCERA AVX

TANTALUM CAPACITOR 33UF 10V 1.8 OHM 0.2 1210 FULL REEL

Status: Unknown
Series: TAJ Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Standard Tantalum

Where to Buy

Prices starting from US$0.09

Distributor Stock
Logo for Newark
Newark
from US$0.17
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.09
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.21
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.23
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 33µF
Voltage Rating 10V
Tantalum Capacitor Case 1411 ^3528 Metric]
Product Range TAJ Series
Capacitance Tolerance ± 20%
Operating Temperature Min -55°C

Alternative Descriptions

Tantalum Capacitor, 33Uf, 10V, 1.8 Ohm, 0.2, 1210, Full Reel | Newark Electronics
TAJ Series 33 uF ▒20 % 10 V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics
Surface Mount Tantalum Capacitor, 33 uF, 10 V, ± 20%, -55 °C, 125 °C, 1210 [3528-21 Metric] | Avnet America
Conventional MnO2,33 uF,10 V | AVX TAJB336M010RNJ | RS Americas
Surface Mount Tantalum Capacitor, 33 uF, 10 V, � 20%, -55 �C, 125 �C, 1210 [3528-21 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TAJB336M010RNJ?

Additional datasheets, footprints and schematics for TAJB336M010RNJ are listed on our Part Details page. You can also find images and similar parts to TAJB336M010RNJ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TAJB336M010RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJB336M010RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TAJB336M010RNJ fall under?

The TAJB336M010RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TAJB336M010RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TAJB336M010RNJ you can contact the distributor directly for product support, shipping queries etc.

Is the TAJB336M010RNJ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TAJB336M010RNJ have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and Avnet Asia have stock available or on a lead time for TAJB336M010RNJ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TAJB336M010RNJ often in real-time on the comparison pages.

What if I can't find stock of TAJB336M010RNJ?

You can fill out our help required form which you can use to request a quote for TAJB336M010RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay