Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.23
|
8,785
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
56,000
in stock
|
Buy Now | |
Avnet America
from US$0.23
|
32,000
in stock
|
Buy Now | |
TTI Europe
from US$0.10
|
16,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
8,785
in stock
|
Buy Now | |
element14
from US$0.25
|
8,785
in stock
|
Buy Now | |
Rutronik
from US$0.11
|
6,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.13
|
2,765
in stock
|
Buy Now | |
Micros
from US$0.11
|
2,000
in stock
|
Buy Now | |
RS Americas
from US$0.25
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 33µF |
---|---|
Voltage Rating | 16V |
Tantalum Capacitor Case | 1411 [3528 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 2.1ohm |
Manufacturer Size Code | B |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
TAJ Series 33 uF ▒10 % 16 V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 33 uF, 16 V, ± 10%, -55 °C, 125 °C, 1210 [3528-21 Metric] | Avnet America |
33UF 16V 10% B | TTI Europe |
Surface Mount Tantalum Capacitor, Taj Series, 33 F, 10%, 16 V, 1210 [3528 Metric], B Rohs Compliant: Yes |Kyocera Avx TAJB336K016RNJ | Newark Electronics |
CAPACITOR, 33uF 16.3V B CASE | element14 |
CAP, 33µF, 16V, 10% | Farnell |
TC 33uF 16V 10% Case B | Rutronik |
Capacitor: tantalum | Transfer Multisort Elektronik |
Tantalum capacitor | Micros |
33uF SMD Solid MnO2 Tantalum Electrolytic Capacitor, 16 V dc +/-10%, TAJ Series | AVX TAJB336K016RNJ | RS Americas |
Surface Mount Tantalum Capacitor, 33 uF, 16 V, � 10%, -55 �C, 125 �C, 1210 [3528-21 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJB336K016RNJ?
Additional datasheets, footprints and schematics for TAJB336K016RNJ are listed on our Part Details page. You can also find images and similar parts to TAJB336K016RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJB336K016RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJB336K016RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJB336K016RNJ fall under?
The TAJB336K016RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJB336K016RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJB336K016RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJB336K016RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJB336K016RNJ have stock available?
Authorised distributors including Future Electronics, Avnet America, TTI Europe, Newark Electronics and element14 have stock available or on a lead time for TAJB336K016RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJB336K016RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJB336K016RNJ?
You can fill out our help required form which you can use to request a quote for TAJB336K016RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.