Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.28
|
1,480
in stock
|
Buy Now | |
Rutronik
from US$0.11
|
6,000
in stock
|
Buy Now | |
TTI Europe
from US$0.09
|
6,000
in stock
|
Buy Now | |
Micros
from US$0.10
|
6,000
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
4,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.11
|
3,500
in stock
|
Buy Now | |
Schukat Electronic
from US$0.10
|
2,000
in stock
|
Buy Now | |
Avnet America
-
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
-
|
Buy Now | |
RS Americas
from US$0.24
|
-
|
Buy Now | |
element14
from US$0.15
|
-
|
Buy Now | |
Farnell
from US$0.15
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 33µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 1411 [3528 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 1.8ohm |
Manufacturer Size Code | B |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 1210 [3225 Metric] |
Capacitor Terminals | SMD |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 2000 |
TC 33uF 10V 10% Case B | Rutronik |
33UF 10V 10% B | TTI Europe |
Tantalum capacitor | Micros |
TAJ Series 33 uF ▒10 % 10 V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
Capacitor: tantalum | Transfer Multisort Elektronik |
SMD Tantalum Cap 33µF 10V B Taped | Schukat Electronic |
SMD Chip Tantalum 1210 33uF 10Vdc 10% | RS |
Surface Mount Tantalum Capacitor, 33 uF, 10 V, ± 10%, -55 °C, 125 °C, 1210 [3528-21 Metric] | Avnet America |
Tantalum Capacitor, 33Uf, 10V, 1.8 Ohm, 0.1, 1210 | Newark Electronics |
Capacitor | RS Americas |
CAP, 33µF, 10V, 10%, 1210, REEL | element14 |
Surface Mount Tantalum Capacitor, 33 uF, 10 V, � 10%, -55 �C, 125 �C, 1210 [3528-21 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJB336K010RNJ?
Additional datasheets, footprints and schematics for TAJB336K010RNJ are listed on our Part Details page. You can also find images and similar parts to TAJB336K010RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJB336K010RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJB336K010RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJB336K010RNJ fall under?
The TAJB336K010RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJB336K010RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJB336K010RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJB336K010RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJB336K010RNJ have stock available?
Authorised distributors including Rutronik, TTI Europe, Micros, Future Electronics and Transfer Multisort Elektronik have stock available or on a lead time for TAJB336K010RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJB336K010RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJB336K010RNJ?
You can fill out our help required form which you can use to request a quote for TAJB336K010RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.