Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.11
Capacitance | 3.3µF |
---|---|
Voltage Rating | 20V |
Tantalum Capacitor Case | 1411 [3528 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 3ohm |
Manufacturer Size Code | B |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Cap, 3.3Μf, 20V, 20% Rohs Compliant: Yes |Kyocera Avx TAJB335M020RNJ | Newark Electronics |
TAJ Series 3.3 uF ▒20 % 20 V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 3.3 uF, 20 V, ± 20%, -55 °C, 125 °C, 1210 [3528-21 Metric] | Avnet America |
Conventional MnO2,3.3 uF,20 V | AVX TAJB335M020RNJ | RS Americas |
CAP, 3.3µF, 20V, 20% | element14 |
Surface Mount Tantalum Capacitor, 3.3 uF, 20 V, � 20%, -55 �C, 125 �C, 1210 [3528-21 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJB335M020RNJ?
Additional datasheets, footprints and schematics for TAJB335M020RNJ are listed on our Part Details page. You can also find images and similar parts to TAJB335M020RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJB335M020RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJB335M020RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJB335M020RNJ fall under?
The TAJB335M020RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJB335M020RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJB335M020RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJB335M020RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJB335M020RNJ have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for TAJB335M020RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJB335M020RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJB335M020RNJ?
You can fill out our help required form which you can use to request a quote for TAJB335M020RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.