Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.16 |
38,000
|
Buy Now | |
Newark Electronics | US$0.20 |
38,000
|
Buy Now | |
element14 | US$0.18 |
38,000
|
Buy Now | |
Rutronik | US$0.17 |
18,000
|
Buy Now | |
Future Electronics | US$0.15 |
8,000
|
Buy Now | |
Chip One Stop | US$0.15 |
2,000
|
Buy Now | |
Schukat Electronic | US$0.17 |
1,800
|
Buy Now | |
Transfer Multisort Elektronik | US$0.19 |
1,070
|
Buy Now | |
Avnet Abacus | - |
108,000
|
Buy Now | |
RS Americas | US$0.15 |
-
|
Buy Now | |
TTI Europe | US$0.16 |
-
|
Buy Now | |
Avnet America | - |
-
|
Buy Now | |
Avnet Asia | - |
-
|
Buy Now |
Capacitance | 3.3µF |
---|---|
Voltage Rating | 35V |
Tantalum Capacitor Case | 1411 [3528 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 3.5ohm |
Manufacturer Size Code | B |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 1210 [3225 Metric] |
Capacitor Terminals | SMD |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 2000 |
Cap, 3.3Μf, 35V, 10%, 1210, Reel | Newark Electronics |
CAP, 3.3µF, 35V, 10%, 1210, REEL | element14 |
TC 3,3uF 35V 10% Case B | Rutronik |
TAJ Series 3.3 uF ▒10 % 35 V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
SMD Tantalum Cap 3,3µF 35V B Taped | Schukat Electronic |
Capacitor: tantalum | Transfer Multisort Elektronik |
Surface Mount Tantalum Capacitor, 3.3 uF, 35 V, � 10%, -55 �C, 125 �C, 1210 [3528-21 Metric] | Avnet Abacus |
Capacitor | RS Americas |
3.3UF 35V 10% B | TTI Europe |
Surface Mount Tantalum Capacitor, 3.3 uF, 35 V, ± 10%, -55 °C, 125 °C, 1210 [3528-21 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a TAJB335K035RNJ?
Additional datasheets, footprints and schematics for TAJB335K035RNJ are listed on our Part Details page. You can also find images and similar parts to TAJB335K035RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJB335K035RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJB335K035RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJB335K035RNJ fall under?
The TAJB335K035RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJB335K035RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJB335K035RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJB335K035RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJB335K035RNJ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rutronik and Future Electronics have stock available or on a lead time for TAJB335K035RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJB335K035RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJB335K035RNJ?
You can fill out our help required form which you can use to request a quote for TAJB335K035RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.