Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.19
|
870
in stock
|
Buy Now | |
Rutronik
from US$0.09
|
18,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
4,580
in stock
|
Buy Now | |
element14
from US$0.19
|
870
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.12
|
450
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
RS Americas
from US$0.22
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 22µF |
---|---|
Voltage Rating | 16V |
Tantalum Capacitor Case | 1411 [3528 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 2.3ohm |
Manufacturer Size Code | B |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
TC 22uF 16V 10% Case B Autom. | Rutronik |
Cap, 22Uf, 16V, Tant, Case B | Newark Electronics |
CAP, 22µF, 16V, 10% | element14 |
Capacitor: tantalum | Transfer Multisort Elektronik |
Cap Tant Solid 22uF 16V B CASE 10% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 | Future Electronics |
Surface Mount Tantalum Capacitor, 22 uF, 16 V, ± 10%, -55 °C, 125 °C, 1210 [3528-21 Metric] | Avnet America |
Conventional MnO2,22 uF,16 V | AVX TAJB226K016TNJ | RS Americas |
Surface Mount Tantalum Capacitor, 22 uF, 16 V, � 10%, -55 �C, 125 �C, 1210 [3528-21 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJB226K016TNJ?
Additional datasheets, footprints and schematics for TAJB226K016TNJ are listed on our Part Details page. You can also find images and similar parts to TAJB226K016TNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJB226K016TNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJB226K016TNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJB226K016TNJ fall under?
The TAJB226K016TNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJB226K016TNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJB226K016TNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJB226K016TNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJB226K016TNJ have stock available?
Authorised distributors including Rutronik, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for TAJB226K016TNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJB226K016TNJ often in real-time on the comparison pages.
What if I can't find stock of TAJB226K016TNJ?
You can fill out our help required form which you can use to request a quote for TAJB226K016TNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.