Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.27
|
16,000
in stock
|
Buy Now | |
Rutronik
from US$0.09
|
128,000
in stock
|
Buy Now | |
TTI Europe
from US$0.09
|
126,000
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
44,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.07
|
18,800
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
16,337
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.12
|
15,155
in stock
|
Buy Now | |
Avnet America
from US$0.22
|
10,000
in stock
|
Buy Now | |
element14
from US$0.13
|
9,936
in stock
|
Buy Now | |
Farnell
from US$0.14
|
9,766
in stock
|
Buy Now | |
Micros
from US$0.10
|
3,890
in stock
|
Buy Now | |
RS Americas
from US$0.34
|
2,229
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,000,000
in stock
|
Buy Now | |
Avnet Asia
-
|
10,000
in stock
|
Buy Now | |
Distrelec
from US$0.12
|
-
|
Buy Now |
Capacitance | 22µF |
---|---|
Voltage Rating | 16V |
Tantalum Capacitor Case | 1411 [3528 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 2.3ohm |
Manufacturer Size Code | B |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 1210 [3225 Metric] |
Capacitor Terminals | SMD |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 2000 |
TC 22uF 16V 10% Case B | Rutronik |
22UF 16V 10% B | TTI Europe |
TAJ Series 22 uF ▒10 % 16 V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
SMD Tantalum Cap 22µF 16V B Taped | Schukat Electronic |
Tantalum Capacitor, 22Uf, 16V, 2.3 Ohm, 0.1, 1210 | Newark Electronics |
SMD Chip Tantalum 1210 22uF 16Vdc 10% | RS |
Capacitor: tantalum | Transfer Multisort Elektronik |
Surface Mount Tantalum Capacitor, 22 uF, 16 V, ± 10%, -55 °C, 125 °C, 1210 [3528 Metric] | Avnet America |
CAP, 22µF, 16V, 10%, 1210, SMD | element14 |
Tantalum capacitor | Micros |
Capacitor, Tantalum, 22 uF, 16 V @ 85C, 20 V @ 85C, +/-10%, B, SMD, 6 % | AVX TAJB226K016RNJ | RS Americas |
Surface Mount Tantalum Capacitor, 22 uF, 16 V, � 10%, -55 �C, 125 �C, 1210 [3528 Metric] | Avnet Abacus |
AVX Tantalum Capacitor, 22uF, 16V, 10% | Distrelec |
Where can I find additional details, specifications and documents for a TAJB226K016RNJ?
Additional datasheets, footprints and schematics for TAJB226K016RNJ are listed on our Part Details page. You can also find images and similar parts to TAJB226K016RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJB226K016RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJB226K016RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJB226K016RNJ fall under?
The TAJB226K016RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJB226K016RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJB226K016RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJB226K016RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJB226K016RNJ have stock available?
Authorised distributors including Rutronik, TTI Europe, Future Electronics, Schukat Electronic and Newark Electronics have stock available or on a lead time for TAJB226K016RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJB226K016RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJB226K016RNJ?
You can fill out our help required form which you can use to request a quote for TAJB226K016RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.