Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.12
|
No stock
|
Buy Now | |
Future Electronics
from US$0.08
|
50,000
in stock
|
Buy Now | |
Rutronik
from US$0.09
|
12,000
in stock
|
Buy Now | |
RS Americas
from US$0.12
|
4,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.09
|
3,204
in stock
|
Buy Now | |
Schukat Electronic
from US$0.09
|
2,700
in stock
|
Buy Now | |
element14
from US$0.09
|
2,000
in stock
|
Buy Now | |
Farnell
from US$0.09
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
860
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 22µF |
---|---|
Voltage Rating | 6.3V |
Tantalum Capacitor Case | 1411 [3528 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 2.3ohm |
Manufacturer Size Code | B |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 1210 [3225 Metric] |
Capacitor Terminals | SMD |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 2000 |
TAJ Series 22 uF ▒10 % 6.3V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
TC 22uF 6,3V 10% Case B | Rutronik |
Capacitor | RS Americas |
Capacitor: tantalum | Transfer Multisort Elektronik |
SMD Tantalum Cap 22µF 6,3V B Taped | Schukat Electronic |
CAP, 22µF, 6.3V, 10%, 1210, REEL | element14 |
Surface Mount Tantalum Capacitor, Taj Series, 22 F, 10%, 6.3 V, 1210 [3528 Metric], B Rohs Compliant: Yes |Kyocera Avx TAJB226K006RNJ | Newark Electronics |
Capacitor tantalum TAJ 1210 22uF 6.3V | RS |
Surface Mount Tantalum Capacitor, 22 uF, 6.3 V, ± 10%, -55 °C, 125 °C, 1210 [3528-21 Metric] | Avnet America |
Surface Mount Tantalum Capacitor, 22 uF, 6.3 V, � 10%, -55 �C, 125 �C, 1210 [3528-21 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJB226K006RNJ?
Additional datasheets, footprints and schematics for TAJB226K006RNJ are listed on our Part Details page. You can also find images and similar parts to TAJB226K006RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJB226K006RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJB226K006RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJB226K006RNJ fall under?
The TAJB226K006RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJB226K006RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJB226K006RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJB226K006RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJB226K006RNJ have stock available?
Authorised distributors including Future Electronics, Rutronik, RS Americas, Transfer Multisort Elektronik and Schukat Electronic have stock available or on a lead time for TAJB226K006RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJB226K006RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJB226K006RNJ?
You can fill out our help required form which you can use to request a quote for TAJB226K006RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.