Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.31 |
No stock
|
Buy Now | |
Future Electronics | US$0.24 |
808
|
Buy Now | |
Newark Electronics | US$0.19 |
505
|
Buy Now | |
element14 | US$0.20 |
505
|
Buy Now | |
Farnell | US$0.27 |
505
|
Buy Now | |
Rutronik | US$0.13 |
-
|
Buy Now | |
RS Americas | US$0.41 |
-
|
Buy Now | |
TTI Europe | US$0.12 |
-
|
Buy Now | |
Avnet America | - |
-
|
Buy Now | |
Avnet Asia | - |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Capacitance | 2.2µF |
---|---|
Voltage Rating | 35V |
Tantalum Capacitor Case | 1411 [3528 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 4.2ohm |
Manufacturer Size Code | B |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
TAJ Series 2.2 uF ▒20 % 35 V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
Cap, 2.2Μf, 35V, 20% | Newark Electronics |
CAP, 2.2µF, 35V, 20% | element14 |
TC 2,2uF 35V 20% Case B | Rutronik |
SMD Chip Tantalum 1210 2.2uF 35Vdc 20% | RS |
Conventional MnO2,2.2 uF,35 V | AVX TAJB225M035RNJ | RS Americas |
2.2UF 35V 20% B | TTI Europe |
Surface Mount Tantalum Capacitor, 2.2 uF, 35 V, ± 20%, -55 °C, 125 °C, 1210 [3528-21 Metric] | Avnet America |
Surface Mount Tantalum Capacitor, 2.2 uF, 35 V, � 20%, -55 �C, 125 �C, 1210 [3528-21 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJB225M035RNJ?
Additional datasheets, footprints and schematics for TAJB225M035RNJ are listed on our Part Details page. You can also find images and similar parts to TAJB225M035RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJB225M035RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJB225M035RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJB225M035RNJ fall under?
The TAJB225M035RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJB225M035RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJB225M035RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJB225M035RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJB225M035RNJ have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Rutronik have stock available or on a lead time for TAJB225M035RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJB225M035RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJB225M035RNJ?
You can fill out our help required form which you can use to request a quote for TAJB225M035RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.