Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.42
|
3,566
in stock
|
Buy Now | |
Future Electronics
from US$0.29
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.42
|
3,566
in stock
|
Buy Now | |
element14
from US$0.43
|
3,566
in stock
|
Buy Now | |
Chip One Stop
from US$0.31
|
2,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.38
|
535
in stock
|
Buy Now | |
Rutronik
from US$0.38
|
-
|
Buy Now | |
Avnet America
from US$0.68
|
-
|
Buy Now | |
RS Americas
from US$0.64
|
-
|
Buy Now | |
TTI Europe
from US$0.30
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 2.2µF |
---|---|
Voltage Rating | 50V |
Tantalum Capacitor Case | 1411 [3528 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 4.5ohm |
Manufacturer Size Code | B |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
TAJ Series 1210 2.2 uF 50 V ▒10% Surface Mount Tantalum Chip Capacitor | Future Electronics |
Cap, 2.2Μf, 50V, 10% Rohs Compliant: Yes |Kyocera Avx TAJB225K050RNJ | Newark Electronics |
CAP, 2.2µF, 50V, 10% | element14 |
Capacitor: tantalum | Transfer Multisort Elektronik |
TC 2,2uF 50V 10% Case B | Rutronik |
Surface Mount Tantalum Capacitor, 2.2 uF, 50 V, ± 10%, -55 °C, 125 °C, 1210 [3528-21 Metric] | Avnet America |
Conventional MnO2,2.2 uF,50 V | AVX TAJB225K050RNJ | RS Americas |
2.2UF 50V 10% B | TTI Europe |
Surface Mount Tantalum Capacitor, 2.2 uF, 50 V, � 10%, -55 �C, 125 �C, 1210 [3528-21 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJB225K050RNJ?
Additional datasheets, footprints and schematics for TAJB225K050RNJ are listed on our Part Details page. You can also find images and similar parts to TAJB225K050RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJB225K050RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJB225K050RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJB225K050RNJ fall under?
The TAJB225K050RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJB225K050RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJB225K050RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJB225K050RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJB225K050RNJ have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for TAJB225K050RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJB225K050RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJB225K050RNJ?
You can fill out our help required form which you can use to request a quote for TAJB225K050RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.