Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.30
|
8,720
in stock
|
Buy Now | |
Rutronik
from US$0.13
|
494,000
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
34,000
in stock
|
Buy Now | |
TTI Europe
from US$0.11
|
10,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.17
|
2,214
in stock
|
Buy Now | |
Schukat Electronic
from US$0.14
|
2,100
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
2,000
in stock
|
Buy Now | |
Micros
from US$0.15
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
317
in stock
|
Buy Now | |
element14
from US$0.20
|
317
in stock
|
Buy Now | |
Farnell
from US$0.22
|
317
in stock
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
RS Americas
from US$0.10
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 2.2µF |
---|---|
Voltage Rating | 35V |
Tantalum Capacitor Case | 1411 [3528 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 4.2ohm |
Manufacturer Size Code | B |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 1210 [3225 Metric] |
Capacitor Terminals | SMD |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 2000 |
TC 2,2uF 35V 10% Case B | Rutronik |
TAJ Series 2.2 uF ▒10% 35V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
2.2UF 35V 10% B | TTI Europe |
SMD Chip Tantalum 1210 2.2uF 35Vdc 10% | RS |
Capacitor: tantalum | Transfer Multisort Elektronik |
SMD Tantalum Cap 2,2µF 35V B Taped | Schukat Electronic |
Tantalum capacitor | Micros |
Surface Mount Tantalum Capacitor, Taj Series, 2.2 F, 10%, 35 V, 1210 [3528 Metric], B Rohs Compliant: Yes |Kyocera Avx TAJB225K035RNJ | Newark Electronics |
CAP, 2.2µF, 35V, 10%, 1210, SMD | element14 |
Surface Mount Tantalum Capacitor, 2.2 uF, 35 V, ± 10%, -55 °C, 125 °C, 1210 [3528-21 Metric] | Avnet America |
Capacitor | RS Americas |
Surface Mount Tantalum Capacitor, 2.2 uF, 35 V, � 10%, -55 �C, 125 �C, 1210 [3528-21 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJB225K035RNJ?
Additional datasheets, footprints and schematics for TAJB225K035RNJ are listed on our Part Details page. You can also find images and similar parts to TAJB225K035RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJB225K035RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJB225K035RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJB225K035RNJ fall under?
The TAJB225K035RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJB225K035RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJB225K035RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJB225K035RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJB225K035RNJ have stock available?
Authorised distributors including Rutronik, Future Electronics, TTI Europe, RS and Transfer Multisort Elektronik have stock available or on a lead time for TAJB225K035RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJB225K035RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJB225K035RNJ?
You can fill out our help required form which you can use to request a quote for TAJB225K035RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.