Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.27
|
3,700
in stock
|
Buy Now | |
Avnet America
from US$0.21
|
6,000
in stock
|
Buy Now | |
TTI Europe
from US$0.15
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
1,985
in stock
|
Buy Now | |
element14
from US$0.19
|
1,985
in stock
|
Buy Now | |
Farnell
from US$0.21
|
1,985
in stock
|
Buy Now | |
Avnet Abacus
-
|
6,000
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
-
|
Buy Now | |
RS Americas
from US$0.47
|
-
|
Buy Now |
Capacitance | 15µF |
---|---|
Voltage Rating | 20V |
Tantalum Capacitor Case | 1411 [3528 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 2ohm |
Manufacturer Size Code | B |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Surface Mount Tantalum Capacitor, 15 uF, 20 V, ± 10%, -55 °C, 125 °C, 1210 [3528-21 Metric] | Avnet America |
15UF 20V 10% B | TTI Europe |
SMD Chip Tantalum 1210 15uF 20Vdc 10% | RS |
Surface Mount Tantalum Capacitor, Taj Series, 15 F, 10%, 20 V, 1210 [3528 Metric], B Rohs Compliant: Yes |Kyocera Avx TAJB156K020RNJ | Newark Electronics |
CAP, 15µF, 20V, 10% | element14 |
Surface Mount Tantalum Capacitor, 15 uF, 20 V, � 10%, -55 �C, 125 �C, 1210 [3528-21 Metric] | Avnet Abacus |
TAJ Series 15 uF ▒10 % 20 V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
15uF SMD Solid MnO2 Tantalum Electrolytic Capacitor, 20 V dc +/-10%, TAJ Series | AVX TAJB156K020RNJ | RS Americas |
Where can I find additional details, specifications and documents for a TAJB156K020RNJ?
Additional datasheets, footprints and schematics for TAJB156K020RNJ are listed on our Part Details page. You can also find images and similar parts to TAJB156K020RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJB156K020RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJB156K020RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJB156K020RNJ fall under?
The TAJB156K020RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJB156K020RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJB156K020RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJB156K020RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJB156K020RNJ have stock available?
Authorised distributors including Avnet America, TTI Europe, RS, Newark Electronics and element14 have stock available or on a lead time for TAJB156K020RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJB156K020RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJB156K020RNJ?
You can fill out our help required form which you can use to request a quote for TAJB156K020RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.