Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.10
|
1,700
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
4,000
in stock
|
Buy Now | |
Rutronik
from US$0.10
|
-
|
Buy Now | |
Newark Electronics
from US$0.20
|
-
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
RS Americas
from US$0.13
|
-
|
Buy Now | |
element14
from US$0.14
|
-
|
Buy Now | |
TTI Europe
from US$0.09
|
-
|
Buy Now | |
Farnell
from US$0.13
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 15µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 1210 [3225 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 2.8ohm |
Manufacturer Size Code | B |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 1210 [3225 Metric] |
Capacitor Terminals | SMD |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 2000 |
TAJ Series 15 uF ▒10 % 10V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
SMD Chip Tantalum 1210 15uF 10Vdc 10% | RS |
TC 15uF 10V 10% Case B | Rutronik |
Surface Mount Tantalum Capacitor, Taj Series, 15 F, 10%, 10 V, 1210 [3225 Metric], B Rohs Compliant: Yes |Kyocera Avx TAJB156K010RNJ | Newark Electronics |
Surface Mount Tantalum Capacitor, 15 uF, 10 V, ± 10%, -55 °C, 125 °C, 1210 [3528-21 Metric] | Avnet America |
15uF SMD Solid MnO2 Tantalum Electrolytic Capacitor, 10 V dc +/-10%, TAJ Series | AVX TAJB156K010RNJ | RS Americas |
CAP, 15µF, 10V, 10%, 1210, SMD | element14 |
15UF 10V 10% B | TTI Europe |
Surface Mount Tantalum Capacitor, 15 uF, 10 V, � 10%, -55 �C, 125 �C, 1210 [3528-21 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJB156K010RNJ?
Additional datasheets, footprints and schematics for TAJB156K010RNJ are listed on our Part Details page. You can also find images and similar parts to TAJB156K010RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJB156K010RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJB156K010RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJB156K010RNJ fall under?
The TAJB156K010RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJB156K010RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJB156K010RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJB156K010RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJB156K010RNJ have stock available?
Authorised distributors including Future Electronics, RS, Rutronik, Newark Electronics and Avnet America have stock available or on a lead time for TAJB156K010RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJB156K010RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJB156K010RNJ?
You can fill out our help required form which you can use to request a quote for TAJB156K010RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.