Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.25
|
2,800
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
446,000
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
446,000
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
86,000
in stock
|
Buy Now | |
TTI Europe
from US$0.10
|
14,000
in stock
|
Buy Now | |
element14
from US$0.25
|
2,800
in stock
|
Buy Now | |
Rutronik
from US$0.12
|
-
|
Buy Now | |
RS Americas
from US$0.24
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 100µF |
---|---|
Voltage Rating | 6.3V |
Tantalum Capacitor Case | 1411 ^3528 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 20% |
ESR | 1.7ohm |
No. of Pins | 2Pins |
Capacitance:100Îœf | Newark Electronics |
Surface Mount Tantalum Capacitor, 100 uF, 6.3 V, ± 20%, -55 °C, 125 °C, 1210 [3528-21 Metric] | Avnet America |
TAJ Series 100 uF â–’20 % 6.3 V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
100UF 6.3V 20% B | TTI Europe |
CAP, 100µF, 6.3V, 20%, 1210 | element14 |
TC 100uF 6,3V 20% Case B | Rutronik |
Conventional MnO2,100 uF,6.3 V | AVX TAJB107M006RNJ | RS Americas |
Surface Mount Tantalum Capacitor, 100 uF, 6.3 V, � 20%, -55 �C, 125 �C, 1210 [3528-21 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJB107M006RNJ?
Additional datasheets, footprints and schematics for TAJB107M006RNJ are listed on our Part Details page. You can also find images and similar parts to TAJB107M006RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJB107M006RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJB107M006RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJB107M006RNJ fall under?
The TAJB107M006RNJ is listed under AVX Corporation Parts.
Can I view similar or alternative parts?
You can view similar parts to TAJB107M006RNJ when available in the AVX Corporation Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJB107M006RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJB107M006RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJB107M006RNJ have stock available?
Authorised distributors including Newark Electronics, Avnet America, Future Electronics, TTI Europe and element14 have stock available or on a lead time for TAJB107M006RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJB107M006RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJB107M006RNJ?
You can fill out our help required form which you can use to request a quote for TAJB107M006RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.