Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.26
|
354
in stock
|
Buy Now | |
Future Electronics
from US$0.15
|
2,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
1,102
in stock
|
Buy Now | |
element14
from US$0.27
|
354
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
38
in stock
|
Buy Now | |
Avnet America
from US$0.22
|
-
|
Buy Now | |
RS Americas
from US$0.45
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 10µF |
---|---|
Voltage Rating | 25V |
Tantalum Capacitor Case | 1411 [3528 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 2.5ohm |
Manufacturer Size Code | B |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
TAJ Series 10 uF ▒20% 25 V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
CAP, 10µF, 25V, 20% | element14 |
Capacitor, Tantalum, 10Uf, 25V, 1210 | Newark Electronics |
Surface Mount Tantalum Capacitor, 10 uF, 25 V, ± 20%, -55 °C, 125 °C, 1210 [3528-21 Metric] | Avnet America |
Conventional MnO2,10 uF,25 V | AVX TAJB106M025RNJ | RS Americas |
Surface Mount Tantalum Capacitor, 10 uF, 25 V, � 20%, -55 �C, 125 �C, 1210 [3528-21 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJB106M025RNJ?
Additional datasheets, footprints and schematics for TAJB106M025RNJ are listed on our Part Details page. You can also find images and similar parts to TAJB106M025RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJB106M025RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJB106M025RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJB106M025RNJ fall under?
The TAJB106M025RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJB106M025RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJB106M025RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJB106M025RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJB106M025RNJ have stock available?
Authorised distributors including Future Electronics, Chip One Stop, element14, Farnell and Newark Electronics have stock available or on a lead time for TAJB106M025RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJB106M025RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJB106M025RNJ?
You can fill out our help required form which you can use to request a quote for TAJB106M025RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.