Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
14,020
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
4,000
in stock
|
Buy Now | |
element14
from US$0.11
|
4,000
in stock
|
Buy Now | |
Farnell
from US$0.10
|
4,000
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
2,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
66,000
in stock
|
Buy Now | |
Rutronik
from US$0.08
|
-
|
Buy Now | |
RS Americas
from US$0.14
|
-
|
Buy Now | |
TTI Europe
from US$0.07
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Capacitance | 10µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 1411 [3528 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 2.5ohm |
Manufacturer Size Code | B |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
SMD Chip Tantalum 1210 10uF 10Vdc 20% | RS |
Surface Mount Tantalum Capacitor, 10 uF, 10 V, ± 20%, -55 °C, 125 °C, 1210 [3528-21 Metric] | Avnet America |
Cap, 10Μf, 10V, 20%, Reel | Newark Electronics |
CAP, 10µF, 10V, 20%, REEL | element14 |
TAJ Series 10 uF ▒20 % 10V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 10 uF, 10 V, � 20%, -55 �C, 125 �C, 1210 [3528-21 Metric] | Avnet Abacus |
TC 10uF 10V 20% Case B | Rutronik |
Capacitor | RS Americas |
10UF 10V 20% B | TTI Europe |
Where can I find additional details, specifications and documents for a TAJB106M010RNJ?
Additional datasheets, footprints and schematics for TAJB106M010RNJ are listed on our Part Details page. You can also find images and similar parts to TAJB106M010RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJB106M010RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJB106M010RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJB106M010RNJ fall under?
The TAJB106M010RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJB106M010RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJB106M010RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJB106M010RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJB106M010RNJ have stock available?
Authorised distributors including RS, Avnet America, Newark Electronics, element14 and Farnell have stock available or on a lead time for TAJB106M010RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJB106M010RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJB106M010RNJ?
You can fill out our help required form which you can use to request a quote for TAJB106M010RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.