Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Capacitance | 10µF |
---|---|
Voltage Rating | 16V |
Tantalum Capacitor Case | 1411 [3528 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 2.8ohm |
Manufacturer Size Code | B |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Cap, 10Μf, 16V, 10% Rohs Compliant: Yes |Kyocera Avx TAJB106K016TNJ | Newark Electronics |
CAP, 10µF, 16V, 10% | element14 |
10UF 16V 10% B | TTI Europe |
Surface Mount Tantalum Capacitor, 10 uF, 16 V, ± 10%, -55 °C, 125 °C, 1210 [3528-21 Metric] | Avnet America |
10 ╡F 16 V 1411 (3528 Metric), 1210 2.5Ohm @ 100kHz Molded Tantalum Capacitor | Future Electronics |
Conventional MnO2,10 uF,16 V | AVX TAJB106K016TNJ | RS Americas |
Where can I find additional details, specifications and documents for a TAJB106K016TNJ?
Additional datasheets, footprints and schematics for TAJB106K016TNJ are listed on our Part Details page. You can also find images and similar parts to TAJB106K016TNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJB106K016TNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJB106K016TNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJB106K016TNJ fall under?
The TAJB106K016TNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJB106K016TNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJB106K016TNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJB106K016TNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJB106K016TNJ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and Avnet America have stock available or on a lead time for TAJB106K016TNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJB106K016TNJ often in real-time on the comparison pages.
What if I can't find stock of TAJB106K016TNJ?
You can fill out our help required form which you can use to request a quote for TAJB106K016TNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.